EN
  • EN
  • DE
  • IT

P83CE558EBB159

Part No P83CE558EBB159
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343451-P83CE558EBB159
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83CE558EBB159 CAD Model

Description

The P83CE558EBB159 is a sophisticated microcontroller unit (MCU) from NXP Semiconductors, renowned for delivering high performance and reliability. Designed for a wide range of applications, this MCU is part of the robust 80C51 microcontroller family and offers a versatile blend of features that cater to the needs of complex and demanding embedded systems.

Key Features

  • Core Processor: The P83CE558EBB159 is built around a high-performance 80C51 CPU core, which provides a solid foundation for multitasking and real-time execution, making it ideal for applications that require efficient control and data processing capabilities.
  • Memory: This microcontroller comes equipped with an ample amount of memory, including 256 bytes of RAM and 32KB of ROM. The onboard memory is ideal for storing firmware and data, ensuring smooth operation and quick access to vital instructions and information.
  • I/O Ports: With multiple Input/Output ports, the P83CE558EBB159 allows for extensive interfacing with peripherals. This flexibility makes it suitable for a broad range of applications, from industrial control systems to consumer electronics.
  • Communication Interfaces: The MCU features a variety of communication interfaces, including UART/USART, which facilitates serial communication with other devices, and I²C, enabling easy connection and data exchange with compatible components.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V provides versatility in power supply design and ensures compatibility with both low-power and standard-power applications.
  • Temperature Range: With an industrial temperature range, the P83CE558EBB159 is built to withstand harsh conditions, ensuring reliable performance in environments with extreme temperatures.

Applications

The P83CE558EBB159's rich feature set makes it suitable for a diverse array of applications, including but not limited to automation and control systems, automotive electronics, consumer electronics, and communication devices. Its robust design and flexible interfacing options make it an excellent choice for designers looking to create sophisticated and reliable products.

Conclusion

In summary, the P83CE558EBB159 by NXP is a powerful and versatile microcontroller that combines the proven architecture of the 80C51 family with modern features and capabilities. It stands as a top choice for engineers and developers who require a dependable MCU for their complex and varied applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess