EN
  • EN
  • DE

P83C654FBP/541

Part No P83C654FBP/541
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343438-P83C654FBP/541
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83C654FBP/541 CAD Model

Description

The NXP P83C654FBP/541 is a robust 8-bit microcontroller that offers an optimal balance of performance and power efficiency. Designed by NXP Semiconductors, this microcontroller is based on a high-performance microprocessor architecture that is well-suited for a wide range of industrial and consumer applications.

Key Features:

  • Advanced 8-bit Microprocessor Core: The P83C654FBP/541 is built around a powerful 8-bit microprocessor core, ensuring efficient data processing and control tasks.
  • On-Chip Memory: This microcontroller comes with integrated memory options, including a generous amount of ROM/EPROM for program storage and RAM for data manipulation.
  • Multiple I/O Ports: A variety of input/output ports provide ample connectivity options, enabling the microcontroller to interface with sensors, actuators, and other peripherals.
  • Timer/Counter Functions: Built-in timer/counters facilitate precise timing operations, event counting, and pulse-width modulation (PWM) for motor control and other applications.
  • Serial Communication Interface: The inclusion of a serial communication interface allows for UART/SPI/I2C communications, making it easy to integrate into systems requiring serial data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the P83C654FBP/541 is suitable for battery-operated devices, where power conservation is critical.
  • Wide Operating Voltage Range: The microcontroller operates over a broad voltage range, accommodating various power supply conditions and ensuring versatility in different application environments.

Applications:

The NXP P83C654FBP/541 microcontroller is ideal for applications that require reliable control operations, such as:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Home automation and smart devices
  • Medical devices and instrumentation

With its robust feature set and flexible interfacing capabilities, the P83C654FBP/541 is a versatile choice for engineers and designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess