EN
  • EN
  • DE

P83C055BBP/173

Part No P83C055BBP/173
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027304-P83C055BBP/173
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P83C055BBP/173 CAD Model

Description

Product Overview: NXP P83C055BBP/173 Microcontroller

The NXP P83C055BBP/173 is a high-performance microcontroller that belongs to NXP Semiconductors' renowned 8-bit microcontroller family. This microcontroller is designed to deliver exceptional power and versatility, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

At the heart of the P83C055BBP/173 is a robust 8-bit processing core that can handle complex computations and control tasks with ease. The device is equipped with a generous amount of on-chip memory, including both volatile and non-volatile storage options to cater to different data retention requirements. This includes a sizeable RAM for dynamic data storage and a flash memory for storing firmware and application code that needs to persist across power cycles.

One of the standout features of the P83C055BBP/173 is its rich set of peripherals. These include multiple timers/counters, serial communication interfaces such as UART, SPI, and I2C, which enable the microcontroller to interface with a variety of external devices and sensors. Additionally, the device comes with a number of general-purpose I/O pins that provide the flexibility to connect to and control a wide array of external circuitry.

For applications that demand reliable operation under harsh conditions, the P83C055BBP/173 is designed to operate over an extended temperature range. Its robust design ensures stable performance even in environments that would challenge less resilient microcontrollers.

In terms of programmability, the P83C055BBP/173 supports a range of development tools and software libraries that simplify the process of writing, debugging, and deploying firmware. NXP also provides comprehensive documentation and application notes to assist developers in harnessing the full potential of the microcontroller.

Overall, the NXP P83C055BBP/173 is a powerful and reliable microcontroller that offers a balanced mix of processing power, memory capacity, and peripheral features. It is designed to meet the stringent requirements of modern embedded systems, providing designers with a flexible and cost-effective solution for their control applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess