EN
  • EN
  • DE

PCB80C31BH2-12WP

Part No PCB80C31BH2-12WP
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT 12 MHz MICROCONTROLLER PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010873-PCB80C31BH2-12WP
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCB80C31BH2-12WP CAD Model

Description

The NXP PCB80C31BH2-12WP is a high-performance microcontroller that incorporates a versatile 8-bit CPU with the high integration of an 80C51 architecture. This powerful microcontroller is designed to support a wide range of applications, from industrial control systems to consumer electronics, offering a robust set of features to handle complex tasks efficiently.

Key Features:

  • CPU Speed: Operating at a frequency of 12 MHz, this microcontroller provides a balance between power consumption and processing capability, making it suitable for time-sensitive tasks in embedded systems.
  • Memory: Equipped with a 128 x 8-bit Internal RAM, the PCB80C31BH2-12WP allows for flexible data storage and efficient handling of variables and temporary data during operation.
  • I/O Ports: It features four 8-bit I/O ports, totaling 32 I/O lines, which can be programmed to handle input or output operations, thus providing ample interfacing capabilities with peripheral devices.
  • Instruction Set: The device supports a powerful instruction set that enables a wide range of functions, including arithmetic operations, logical functions, and sequence control, to optimize the application code.
  • Power-Saving Modes: With its two power-saving modes, Idle and Power-down, the PCB80C31BH2-12WP allows for efficient power management, reducing energy consumption when the full operation of the CPU is not required.
  • Temperature Range: The microcontroller is designed to operate within an extended temperature range, making it reliable for use in various environmental conditions.
  • Packaging: The PCB80C31BH2-12WP comes in a 40-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB designs and prototyping.

Applications:

The versatility of the NXP PCB80C31BH2-12WP makes it an excellent choice for a myriad of applications, including but not limited to:

  • Automation and process control
  • Automotive systems
  • Consumer electronics
  • Communication systems
  • Instrumentation

With its robust set of features and capabilities, the NXP PCB80C31BH2-12WP microcontroller is a reliable and efficient solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess