EN
  • EN
  • DE

P80C652EHB/04

Part No P80C652EHB/04
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343327-P80C652EHB/04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C652EHB/04 CAD Model

Description

NXP P80C652EHB/04 Microcontroller

The NXP P80C652EHB/04 is a robust 8-bit microcontroller that belongs to the 80C51 family, offering a versatile blend of features suitable for a wide range of applications. This high-performance microcontroller is designed to operate at a maximum frequency of 16 MHz, providing efficient processing capabilities for embedded systems.

Key Features:

  • CMOS Single-Chip 8-Bit Microcontroller: The P80C652EHB/04 is built on a CMOS single-chip technology, which ensures low power consumption and high noise immunity.
  • Enhanced 80C51 Architecture: The device enhances the traditional 80C51 architecture with more features, such as extra I/O ports and timers, making it a powerful choice for complex tasks.
  • 64 KB On-Chip Program Memory: With 64 KB of on-chip ROM/EPROM, this microcontroller provides ample space for large applications and software.
  • Extended Temperature Range: Designed to operate in extreme conditions, the P80C652EHB/04 functions within a temperature range of -40°C to +85°C, suitable for industrial applications.
  • Multiple Peripheral Features: It includes a variety of peripherals such as three 16-bit timers/counters, a full duplex serial channel, and an eight-source, four-priority level, nested interrupt structure.
  • Power Control Modes: The microcontroller supports power control modes like Idle and Power-down modes, allowing for reduced power consumption during inactivity.

Applications:

The P80C652EHB/04 is ideal for use in applications that demand high-level processing power and reliability. These include but are not limited to:

  • Industrial control systems
  • Robotics
  • Automotive systems
  • Telecommunication equipment
  • Home appliances

Overall, the NXP P80C652EHB/04 microcontroller is a powerful and reliable component that can be the heart of numerous sophisticated electronic systems, offering the perfect balance between performance and power efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess