EN
  • EN
  • DE

P80C528FFA-01

Part No P80C528FFA-01
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182232-P80C528FFA-01
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C528FFA-01 CAD Model

Description

Introducing the NXP P80C528FFA-01 Microcontroller

The NXP P80C528FFA-01 is a high-performance microcontroller that offers an exceptional balance of processing power and energy efficiency, making it an ideal choice for a wide range of embedded applications. This advanced microcontroller is part of NXP's renowned 80C family, known for its robust architecture and ease of integration.

Key Features

  • Central Processing Unit: The P80C528FFA-01 is built around an 8-bit 8051-compatible CPU, ensuring compatibility with a vast ecosystem of development tools and existing codebases.
  • Memory: It comes equipped with 256 bytes of RAM and 32KB of ROM, providing ample space for application code and data storage.
  • Clock Speed: The device operates at a clock speed of up to 16MHz, delivering the computational power required for time-sensitive tasks.
  • Peripheral Support: A range of built-in peripherals enhances the functionality of the microcontroller, including multiple 16-bit timers/counters, serial communication controllers (UART/USART), and versatile I/O ports.
  • Power Efficiency: With its low-power design, the P80C528FFA-01 is optimized for energy-sensitive applications, helping to extend the battery life of portable devices.
  • Package: The microcontroller is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for reliable connectivity and easy mounting on printed circuit boards.

Applications

The versatility of the P80C528FFA-01 makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation solutions
  • Consumer electronics
  • Communication systems

Why Choose the NXP P80C528FFA-01?

With its robust feature set, the NXP P80C528FFA-01 stands out as a microcontroller that can handle complex tasks while maintaining power efficiency. Its adherence to the popular 8051 architecture ensures that developers can leverage existing tools and software, speeding up the development process and reducing time to market. Whether you're designing a sophisticated industrial system or an innovative consumer product, the P80C528FFA-01 offers the reliability and performance that NXP is known for.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
RF Micro Devices
Lowest to $4.3798

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess