EN
  • EN
  • DE

P60D144PA6/9A2019J

Part No P60D144PA6/9A2019J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLMC / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D144
Standard Package 16,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346515-P60D144PA6/9A2019J
Ultra Librarian 3D Model Ultra Librarian P60D144PA6/9A2019J CAD Model

Description

The NXP Product P60D144PA6/9A2019J represents a cutting-edge semiconductor solution designed for the integration into a wide range of electronic applications. This product, developed by NXP Semiconductors, a leader in the industry, is characterized by its high performance, reliability, and versatility, making it an ideal choice for designers and engineers looking to push the boundaries of technology in their projects.

Key Features

  • Advanced Technology: Built on NXP's innovative semiconductor platform, the P60D144PA6/9A2019J boasts exceptional processing capabilities, ensuring efficient operation and high-speed data handling.
  • Compact Design: The compact form factor of this product allows for seamless integration into space-constrained applications, without compromising on power or functionality.
  • Energy Efficiency: With energy-saving features, the P60D144PA6/9A2019J is engineered to minimize power consumption, making it suitable for battery-powered devices and eco-friendly applications.
  • Durability: NXP's commitment to quality means this product is designed to withstand harsh environments and provide a long operational lifespan, reducing maintenance and replacement costs.

Applications

The versatility of the P60D144PA6/9A2019J allows it to be used across various industries and applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Smart home automation
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

As a high-performance semiconductor, the P60D144PA6/9A2019J comes with a range of technical specifications that ensure it meets the rigorous demands of modern electronic applications. These include precise electrical characteristics, operational temperature ranges, and compliance with industry standards for quality and safety.

Support and Resources

NXP provides comprehensive support and a wealth of resources for the P60D144PA6/9A2019J, including detailed datasheets, application notes, and design guides. Customers can also access NXP's technical support team for assistance with integration, optimization, and troubleshooting.

For engineers and product developers seeking a reliable and high-performance semiconductor solution, the NXP Product P60D144PA6/9A2019J offers the perfect blend of advanced technology, efficiency, and support.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess