EN
  • EN
  • DE

P5CC081UA/S1AA821V

Part No P5CC081UA/S1AA821V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC081UA/S1AA821V / Secure MX52 SmartMX Microcontroller IC 32-Bit Single-Core 62MHz 264KB (264K x 8) ROM Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX52
Core Size 32-Bit Single-Core
Speed 62MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 80K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 86°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number P5CC081
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346418-P5CC081UA/S1AA821V
Ultra Librarian 3D Model Ultra Librarian P5CC081UA/S1AA821V CAD Model

Description

Product Overview: NXP P5CC081UA/S1AA821V

The NXP P5CC081UA/S1AA821V is a state-of-the-art secure microcontroller designed to offer advanced security and performance for a variety of applications. This product is part of NXP's renowned secure element solutions, which are widely recognized for their robust security features and ability to facilitate secure transactions and data storage.

Key Features

  • Advanced Security: The P5CC081UA/S1AA821V is equipped with cutting-edge security features, including a high-performance Secure Cryptographic Engine, dedicated hardware for Public Key Infrastructure (PKI) operations, and advanced physical attack resistance. These features make it an ideal choice for applications demanding the highest level of security.
  • Flexible Memory: With its generous memory allocation, this microcontroller offers ample space for both application code and secure data storage. This flexibility ensures that it can support complex applications and future updates.
  • High Performance: The device boasts a powerful processor core that ensures swift data processing and efficient operation, making it suitable for applications requiring quick transaction times and responsive performance.
  • Multiple Interfaces: It supports various communication interfaces, allowing for easy integration into different system architectures. This versatility ensures that the P5CC081UA/S1AA821V can be utilized across a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, this secure microcontroller is ideal for battery-powered and energy-sensitive applications, helping to extend device operational life and reduce power costs.

Applications

The NXP P5CC081UA/S1AA821V is particularly well-suited for applications that require stringent security measures, such as mobile payment systems, identity verification, access control systems, and secure IoT devices. Its robust security features also make it a preferred choice for government and financial sectors where data integrity and confidentiality are paramount.

Quality and Reliability

NXP is known for its commitment to quality and the P5CC081UA/S1AA821V is no exception. Manufactured to the highest standards, this product is designed to meet the rigorous demands of the industry, ensuring reliability and longevity in the field.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess