EN
  • EN
  • DE

SN65LVET23DGKR

Part No SN65LVET23DGKR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838310-SN65LVET23DGKR
Ultra Librarian 3D Model Ultra Librarian SN65LVET23DGKR CAD Model

Description

Product Overview: SN65LVET23DGKR by Texas Instruments

The SN65LVET23DGKR is a high-performance differential line receiver designed by Texas Instruments, renowned for its commitment to precision and reliability in electronic components. This device is part of the LVDS (Low Voltage Differential Signaling) family, which is specifically engineered to enable high-speed data transmission over copper printed circuit board traces and cables.

Key Features:

  • Interface Type: The SN65LVET23DGKR uses an LVDS interface, which is known for its low power consumption and reduced electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
  • Number of Receivers: This product incorporates two receivers, allowing for efficient data handling and communication between devices.
  • Data Rate: The device supports a significant data rate, which ensures rapid and efficient data transfer, catering to the needs of high-speed applications.
  • Power Supply: It operates on a single 3.3V supply, which contributes to its low power consumption, making it suitable for power-sensitive designs.
  • Operating Temperature: The SN65LVET23DGKR is designed to perform reliably within a wide temperature range, ensuring stability and functionality across various environmental conditions.
  • Package / Case: Housed in an 8-VSSOP (Very Small Shrink Outline Package), the product offers a compact footprint, saving valuable board space in dense circuit designs.

Applications:

The SN65LVET23DGKR is versatile and can be used in a variety of applications, including:

  • Networking equipment such as switches and routers
  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Computer peripherals and high-performance computing
  • Industrial control and automation systems

With its robust design and high-speed capabilities, the SN65LVET23DGKR is a reliable choice for designers looking to enhance their digital communication systems. Its integration into systems contributes to improved signal integrity, reduced crosstalk, and overall enhanced performance of the electronic equipment.

Quality and Support:

Texas Instruments provides extensive support for the SN65LVET23DGKR, including detailed datasheets, application notes, and design resources to facilitate the integration of the product into various applications. Customers can also expect reliable technical support and quality assurance from Texas Instruments, making this product a secure and dependable choice for critical designs.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess