EN
  • EN
  • DE

P5CC052XL7/T0A07XJ

Part No P5CC052XL7/T0A07XJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC052XL7/T0A07XJ / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 52K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC052
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346331-P5CC052XL7/T0A07XJ
Ultra Librarian 3D Model Ultra Librarian P5CC052XL7/T0A07XJ CAD Model

Description

Introducing the P5CC052XL7/T0A07XJ from NXP

The P5CC052XL7/T0A07XJ is a cutting-edge secure microcontroller designed by NXP Semiconductors, a leader in the field of smart security solutions. This product is tailored for use in a variety of applications that demand high levels of security such as banking, e-government, and mobile transactions. With its advanced features and state-of-the-art technology, the P5CC052XL7/T0A07XJ is an ideal choice for organizations looking to enhance the security and performance of their digital systems.

Key Features:

  • Advanced Security: The microcontroller integrates multiple hardware security features to safeguard against various types of attacks. With a dedicated cryptographic coprocessor, it supports high-speed encryption and decryption for secure data transmission.
  • Large Memory Capacity: Boasting a generous memory size, the P5CC052XL7/T0A07XJ allows for ample storage of applications and data. This ensures that it can handle complex tasks and store larger amounts of secure data without compromising performance.
  • High Performance: Engineered for efficiency, this microcontroller delivers exceptional performance with low power consumption. It ensures smooth operation of applications requiring quick and reliable processing.
  • Flexibility: The P5CC052XL7/T0A07XJ is designed to be versatile, catering to a wide range of applications and environments. Its flexible interface options make it compatible with various external devices and systems.
  • Durability: Manufactured to the highest quality standards, this product is built to last. It can withstand harsh conditions and maintain its functionality over a long lifespan, making it a reliable choice for critical applications.

With its robust security features, ample memory, and high performance, the P5CC052XL7/T0A07XJ from NXP is an exemplary product for secure applications. Whether it is for financial transactions, identity verification, or secure access control, this secure microcontroller provides a trusted solution to meet the modern demands of digital security. As the world becomes increasingly connected, the P5CC052XL7/T0A07XJ stands out as a beacon of reliability and performance in the secure microcontroller market.

Applications:

  • Banking and Payment Cards
  • Secure Identification
  • Access Control Systems
  • Mobile Security
  • e-Government Services

Choose the P5CC052XL7/T0A07XJ for a secure, reliable, and high-performing microcontroller solution from NXP Semiconductors.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess