EN
  • EN
  • DE

P5CC012XU/S1A2534J

Part No P5CC012XU/S1A2534J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XU/S1A2534J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346441-P5CC012XU/S1A2534J
Ultra Librarian 3D Model Ultra Librarian P5CC012XU/S1A2534J CAD Model

Description

The NXP P5CC012XU/S1A2534J is a state-of-the-art secure microcontroller designed for advanced smart card and security applications. This product is part of NXP's renowned SmartMX family, which is well-known for its robust security features and exceptional performance in a variety of applications such as banking, e-Government, and mobile transactions.

Key Features

  • Advanced Security: The P5CC012XU/S1A2534J is equipped with cutting-edge security features to safeguard against advanced forms of attacks. It includes dedicated hardware for protection against Differential Power Analysis (DPA) and Common Criteria EAL6+ certification, ensuring that sensitive data is kept secure.
  • High Performance: With a powerful processor core and optimized architecture, this microcontroller delivers high-speed processing capabilities, which is essential for quick transaction times and efficient operation in complex applications.
  • Flexible Memory Options: It comes with a generous and scalable memory configuration, providing ample space for application code and secure data storage. This makes it suitable for future updates and feature enhancements.
  • Connectivity: The product supports various communication interfaces, ensuring seamless integration with existing infrastructure and compatibility with a wide range of reader devices.
  • Energy Efficiency: Designed with power-saving in mind, the P5CC012XU/S1A2534J is ideal for applications where battery life is crucial, such as mobile applications and contactless cards.

Applications

The NXP P5CC012XU/S1A2534J is incredibly versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Banking cards and credit card transactions
  • Secure identity documents such as e-Passports and ID cards
  • Access control systems
  • Mobile payment solutions and NFC applications

In conclusion, the NXP P5CC012XU/S1A2534J secure microcontroller is a top choice for organizations looking for a reliable and secure solution for their smart card and security needs. Its advanced features and flexible capabilities make it an ideal component for a wide range of secure applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess