EN
  • EN
  • DE

P531G072V0/T0PB1J1

Part No P531G072V0/T0PB1J1
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994513-P531G072V0/T0PB1J1
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P531G072V0/T0PB1J1 CAD Model

Description

Introducing the P531G072V0/T0PB1J1 from NXP Semiconductors

The P531G072V0/T0PB1J1 is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to deliver exceptional performance, reliability, and versatility, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

At the heart of the P531G072V0/T0PB1J1 lies an advanced ARM Cortex-M0+ core, which operates at a frequency of up to 50 MHz. This core provides the perfect balance between energy efficiency and processing power, enabling the MCU to handle complex computations while maintaining low power consumption. The integration of this core makes the P531G072V0/T0PB1J1 suitable for battery-powered devices and applications requiring extended operational life without sacrificing performance.

The P531G072V0/T0PB1J1 is equipped with a robust set of features including a rich set of I/O options and multiple communication interfaces. It supports a variety of peripherals such as SPI, I2C, and UART, allowing for seamless connectivity and communication with other devices in a system. Additionally, it comes with ample memory resources, including flash memory and SRAM, providing developers with enough space to store application code and data.

Security is a critical concern in today's connected world, and the P531G072V0/T0PB1J1 does not disappoint. It incorporates hardware-based security features to protect against unauthorized access and ensure the integrity of data. These measures are essential for applications that handle sensitive information or require secure boot and firmware updates.

For designers and engineers looking to develop applications with stringent power and space constraints, the P531G072V0/T0PB1J1 offers a compact package with a small footprint, making it an excellent choice for space-constrained designs. Furthermore, NXP's commitment to quality and longevity ensures that this MCU is a reliable component for long-term deployment in critical systems.

In summary, the P531G072V0/T0PB1J1 from NXP Semiconductors is a powerful, secure, and versatile microcontroller that stands as an excellent option for developers looking to create innovative and efficient products in a range of industries.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Panjit
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess