EN
  • EN
  • DE

P4080NSN7PNAC

Part No P4080NSN7PNAC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.5GHZ 1295FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ P4
Package Tray
Core Processor PowerPC e500mc
Speed 1.5GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Case / Package 1295-FCPBGA (37.5x37.5)
Family Name P4080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929847-P4080NSN7PNAC
Ultra Librarian 3D Model Ultra Librarian P4080NSN7PNAC CAD Model

Description

The P4080NSN7PNAC is a high-performance, power-efficient, multi-core processor designed and manufactured by NXP Semiconductors. It is part of the QorIQ P4 series, which is renowned for its advanced data path acceleration architecture and emphasis on delivering exceptional speed and networking capabilities. This processor is an ideal choice for a wide range of applications, including networking, telecommunications, military, and industrial markets.

Key Features

  • Multi-Core Processing: The P4080 features eight high-efficiency Power Architecture e500mc cores, each capable of running up to 1.5 GHz, providing a powerful and scalable solution for compute-intensive tasks.
  • Data Path Acceleration: Equipped with NXP's Data Path Acceleration Architecture (DPAA), the P4080NSN7PNAC optimizes packet handling, significantly improving throughput and offloading processing tasks from the CPU cores.
  • Integrated Security: The processor includes an advanced security engine that supports a wide array of encryption and hashing algorithms, ensuring secure data transmission and protection against unauthorized access.
  • High-Speed Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, Serial RapidIO, and PCI Express, this processor provides flexible and fast connectivity options for various networking requirements.
  • Memory Support: The P4080NSN7PNAC supports a range of memory types, including DDR2 and DDR3 SDRAM, providing ample bandwidth for data-intensive applications.

Applications

The versatility of the P4080NSN7PNAC allows it to be deployed in a multitude of applications. It is particularly well-suited for:

  • Enterprise and service provider routers and switches
  • Wireless infrastructure, including LTE and WiMAX base stations
  • Networked storage systems
  • Industrial control and automation systems
  • Aerospace and defense systems requiring ruggedized and secure processing capabilities

In conclusion, the P4080NSN7PNAC from NXP is a robust and versatile multi-core processor that delivers outstanding performance, security, and connectivity. Its comprehensive feature set and support for high-speed interfaces make it a compelling choice for a broad range of high-end embedded computing applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
IBM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess