EN
  • EN
  • DE

SST38VF6404B-70I/CD

Part No SST38VF6404B-70I/CD
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA  /  FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST38VF6404
Standard Package 480
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254395-SST38VF6404B-70I/CD
Ultra Librarian 3D Model Ultra Librarian SST38VF6404B-70I/CD CAD Model

Description

Microchip Technology SST38VF6404B-70I/CD Product Overview

The SST38VF6404B-70I/CD is a high-performance flash memory device from Microchip Technology, designed to offer a reliable storage solution for a wide range of applications. This memory component is part of the SST38VF Series, which is known for its robustness and endurance, making it an ideal choice for industrial, automotive, and consumer electronics that require long-term data retention and high-speed data access.

Key Features

  • Memory Size: The SST38VF6404B-70I/CD comes with a memory size of 64 Mbit, providing ample space for firmware storage, boot code, and data logging.
  • Interface Type: This device utilizes a Parallel interface, ensuring compatibility with a wide range of microcontrollers and processors for seamless integration into system designs.
  • Speed: With an access time of 70ns, it delivers fast read and write operations, which is crucial for applications that demand quick data retrieval and storage.
  • Supply Voltage: It operates over a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and ensuring energy efficiency.
  • Operating Temperature: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions.
  • Packaging: Housed in a 48-CDIP (Ceramic Dual In-line Package), the SST38VF6404B-70I/CD is designed for durability and ease of mounting on printed circuit boards.

Applications

The versatility of the SST38VF6404B-70I/CD makes it suitable for a diverse array of applications including but not limited to automotive electronics, industrial control systems, medical devices, smart home appliances, and telecommunication infrastructure. Its robust design ensures that it can meet the stringent requirements for data integrity and longevity in these critical applications.

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the SST38VF6404B-70I/CD is no exception. Customers can expect comprehensive technical support and documentation, ensuring ease of integration and a smooth design process.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess