EN
  • EN
  • DE

P2040NSN7HLC

Part No P2040NSN7HLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 800MHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 800MHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Core Processor PowerPC e500mc
Speed 800MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Case / Package 780-FCPBGA (23x23)
Family Name P2040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929815-P2040NSN7HLC
Ultra Librarian 3D Model Ultra Librarian P2040NSN7HLC CAD Model

Description

The P2040NSN7HLC is a high-performance, power-efficient integrated processor from NXP Semiconductors, designed to meet the demanding requirements of networking, telecommunications, and industrial applications. This processor is part of the QorIQ P2 series, which is renowned for its advanced system-on-chip (SoC) architectures, incorporating multicore technology to deliver enhanced processing capabilities.

Key Features

  • Core: The P2040 features a quad-core configuration, with each core based on the e500mc Power Architecture. Each core operates at speeds of up to 1.5 GHz, providing a balance of processing power and energy efficiency.
  • Cache: It includes a 128 KB L2 cache per core, with a shared 512 KB L3 cache to improve data access times and overall system performance.
  • Connectivity: The processor offers a rich set of I/O options, including multiple Gigabit Ethernet controllers, PCI Express (PCIe) lanes, USB ports, and Serial RapidIO interfaces, making it suitable for a wide range of high-speed connectivity requirements.
  • Memory Support: It supports a variety of memory types, including DDR3 and DDR3L, ensuring flexibility and compatibility with current memory standards.
  • Security: With an integrated security engine, the P2040NSN7HLC provides robust security features such as encryption, decryption, and secure boot capabilities to protect sensitive data and prevent unauthorized access.
  • Power Management: The processor incorporates advanced power management techniques, which allow for dynamic power savings and improved thermal management, making it ideal for environmentally conscious designs.

Applications

The P2040NSN7HLC is versatile enough to be used in a variety of applications. Its robust feature set makes it particularly well-suited for network routers, switches, firewall systems, and other networking equipment. Additionally, it can be employed in industrial control systems, aerospace and defense electronics, and any other application that requires a high degree of reliability and performance.

Conclusion

In summary, the NXP P2040NSN7HLC processor is a powerful and efficient solution for complex computing tasks in networking and industrial environments. Its multicore design, coupled with extensive connectivity options and security features, make it a top choice for system designers looking to leverage a high-performance, secure, and power-conscious processor.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
IBM
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess