EN
  • EN
  • DE

P1022NSN2LFB

Part No P1022NSN2LFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MPU QORIQ P1 1.055GHZ PBGA689
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001238-P1022NSN2LFB
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series QorIQ P1
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.055GHz
Ethernet 10/100/1000Mbps (2)
Ultra Librarian 3D Model Ultra Librarian P1022NSN2LFB CAD Model

Description

The P1022NSN2LFB is a high-performance, power-efficient processor designed by NXP Semiconductors. This product is part of the QorIQ P1 family of processors, which are known for their innovative multi-core architecture. The P1022NSN2LFB is engineered to meet the requirements of a wide range of applications, including networking, telecommunications, industrial control, and aerospace and defense.

Key Features

  • Dual-Core Processor: The P1022NSN2LFB features a dual-core configuration, with each core based on the Power Architecture e500 core. This allows for simultaneous processing of multiple tasks, enhancing system performance and efficiency.
  • Integrated Security: This processor includes an advanced security engine that supports a variety of encryption and decryption algorithms, ensuring secure data handling for sensitive applications.
  • Energy Efficiency: Designed with power efficiency in mind, the P1022NSN2LFB incorporates features such as dynamic power management and low-power sleep modes to reduce energy consumption without compromising on performance.
  • High-Speed Connectivity: The processor is equipped with a range of high-speed interfaces, including dual Gigabit Ethernet, PCI Express, USB 2.0, and SATA 2.0, providing versatile connectivity options for system designers.
  • Robust Memory Interface: It supports DDR2 and DDR3 memory with error-correcting code (ECC) capability, ensuring data integrity and reliable operation in demanding environments.

Applications

The P1022NSN2LFB is suitable for a variety of applications that require robust performance and connectivity. Its dual-core architecture and integrated security features make it an ideal choice for network routers, switches, and access points. It is also well-suited for industrial control systems, factory automation, and other applications where reliability and data protection are critical. Additionally, the processor's power efficiency and support for a wide temperature range make it a good fit for aerospace and defense applications where energy consumption and thermal constraints are a concern.

Technical Specifications

The P1022NSN2LFB operates at a core frequency of up to 800 MHz and includes 512 KB of L2 cache. It is offered in a 689-pin FCBGA package and is rated for industrial temperatures, ensuring reliable operation under various environmental conditions.

For detailed technical specifications, please refer to the official NXP product documentation.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess