EN
  • EN
  • DE

P1014NSE5DFA

Part No P1014NSE5DFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 800MHZ 425TEBGA1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA1
Manufacturer NXP
Series QorIQ P1
Package Tray
Part Status Obsolete
Core Processor PowerPC e500v2
Speed 800MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 425-FBGA
Case / Package 425-TEPBGA1
Family Name P1014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number P1014NSE5DFA-ND, 935321454557, 2832-P1014NSE5DFA
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929776-P1014NSE5DFA
Ultra Librarian 3D Model Ultra Librarian P1014NSE5DFA CAD Model

Description

The P1014NSE5DFA is a high-performance, power-efficient integrated processor from NXP Semiconductors, designed to meet the evolving demands of networking, industrial, and general embedded applications. This product is part of the QorIQ P1 family, which is renowned for its innovative multi-core architecture that leverages e500 cores to deliver optimized performance-per-watt.

Key Features

  • Core: The P1014NSE5DFA features a single e500 core, capable of speeds up to 800 MHz, providing a balance between processing power and power consumption.
  • Connectivity: It includes an array of connectivity options such as dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces, enabling versatile peripheral integration.
  • Memory Support: With integrated memory controllers, it supports DDR2 and DDR3 memory types, ensuring flexibility and high-performance data throughput for memory-intensive applications.
  • Security: The processor is equipped with advanced security features, including a secure boot, encryption, and a random number generator, making it suitable for applications where data integrity and security are critical.
  • Power Efficiency: Designed with NXP's Power Architecture technology, the P1014NSE5DFA maintains a low power footprint without compromising on performance, making it ideal for energy-sensitive applications.

Applications

The versatility of the P1014NSE5DFA makes it suitable for a wide range of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • Energy management and smart grid infrastructure
  • Printers and other imaging devices
  • Embedded computing and IoT devices

Environmental and Certification

The P1014NSE5DFA is designed with environmental resilience in mind, ensuring reliable operation across various temperature ranges. It complies with industry standards for quality and reliability, making it a trustworthy component for mission-critical systems.

With its robust feature set and NXP's commitment to quality, the P1014NSE5DFA stands out as a smart choice for developers looking to create efficient, secure, and high-performing embedded solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess