EN
  • EN
  • DE

P1013NXN2LFB

Part No P1013NXN2LFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.067GHZ 689TBGA / Product Summary Page
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.067GHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100/1000Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 689-BBGA Exposed Pad
Supplier Device Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, I2S, MMC/SD, SPI
Part Number Series P1013
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811720-P1013NXN2LFB
Ultra Librarian 3D Model Ultra Librarian P1013NXN2LFB CAD Model

Description

The P1013NXN2LFB is a cutting-edge, high-performance, power-efficient processor from NXP Semiconductors, designed to meet the needs of embedded networking and communications applications. This processor is part of the QorIQ P1 family, which is renowned for its integrated communications processor solutions that offer a perfect blend of performance, power efficiency, and advanced features.

Key Features

  • Core: Built around the e500v2 Power Architecture, the P1013NXN2LFB features a single core running at a frequency of up to 800 MHz, providing a robust platform for running complex networking tasks.
  • Memory Support: It includes an integrated memory controller that supports DDR2 and DDR3 SDRAMs, ensuring fast and reliable data access for critical applications.
  • Cache: The processor is equipped with 32 KB L1 instruction cache and 32 KB L1 data cache, along with a 256 KB L2 cache with ECC protection, optimizing the processor's performance and data integrity.
  • Connectivity: With multiple high-speed interfaces, including dual Gigabit Ethernet controllers, PCI Express, USB 2.0, and SATA 2.0, the P1013NXN2LFB offers a versatile set of connectivity options to interface with a wide range of peripherals and networks.
  • Security: The processor incorporates a security engine that supports a variety of algorithms and protocols, providing secure data encryption and decryption for protecting sensitive information.
  • Power Efficiency: Designed with energy efficiency in mind, the P1013NXN2LFB operates within a low power envelope, making it ideal for applications where power consumption is a critical factor.

Applications

The P1013NXN2LFB processor is suitable for a broad range of applications, including but not limited to, network routers, switches, firewall systems, wireless LAN access points, and industrial control systems. Its robust feature set and performance capabilities make it an excellent choice for small to medium enterprise-level networking solutions.

Environmental and Quality Certifications

NXP's commitment to quality and environmental sustainability is reflected in the P1013NXN2LFB, which is produced in compliance with RoHS regulations and is backed by NXP's reputation for reliability in semiconductor manufacturing.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9622 $66.9622
2+ $54.9434 $109.8868
3+ $53.2264 $159.6792
4+ $51.5094 $206.0376
6+ $49.7924 $298.7544
7+ $44.6415 $312.4905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess