Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 800MHz
Operating Temperature Range 0°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name P1012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-14988, 935324382557, P1012NSE2DFB-ND
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929769-P1012NSE2DFB
Ultra Librarian 3D Model Ultra Librarian P1012NSE2DFB CAD Model

Description

The P1012NSE2DFB is a high-performance, power-efficient processor from NXP Semiconductors, designed to cater to the demanding needs of networking and embedded systems. This processor is part of the QorIQ P1 series, which is renowned for its integration of dual-core capabilities and a rich set of peripherals. It is particularly suitable for applications in the fields of industrial control, networking, and telecommunications that require reliable, low-power solutions.

Key Features

  • Core: The P1012NSE2DFB features a 32-bit e500 core, which is based on Power Architecture technology. It operates at speeds of up to 800 MHz, delivering robust performance for complex computing tasks.
  • Memory Support: It includes integrated memory controllers that support DDR2 and DDR3 SDRAM, ensuring flexible and fast memory access for data-intensive applications.
  • Connectivity: This processor boasts a comprehensive range of connectivity options, including dual Gigabit Ethernet controllers, USB 2.0 ports, and PCI Express interfaces, providing versatile connection capabilities for various peripherals and network devices.
  • Security: With an advanced security engine, the P1012NSE2DFB ensures data integrity and secure transactions, making it an ideal choice for applications that handle sensitive information.
  • Power Efficiency: Designed with energy efficiency in mind, the processor features integrated power management capabilities that help reduce overall system power consumption.

Applications

The P1012NSE2DFB processor is adept at handling a wide range of applications. Its robust feature set makes it particularly well-suited for:

  • Enterprise and home networking equipment, such as routers and switches
  • Industrial control systems
  • Wireless infrastructure, including base station management
  • Embedded computing and storage systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The P1012NSE2DFB processor is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the industry and provides a dependable solution for critical applications.

You May Also Be Interested in

Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Microchip Technology
IC MCU 8BIT 128KB FLASH 80TQFP
Lowest to $16.1161
ECAD model for PIC18F87J90T-I/PT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention