EN
  • EN
  • DE

MPC8313ECVRAFF

Part No MPC8313ECVRAFF
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 333MHZ 516BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300c3
Speed 333MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 516-BBGA Exposed Pad
Case / Package 516-TEPBGA (27x27)
Family Name MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927888-MPC8313ECVRAFF
Ultra Librarian 3D Model Ultra Librarian MPC8313ECVRAFF CAD Model

Description

Product Overview: NXP MPC8313ECVRAFF

The NXP MPC8313ECVRAFF is a high-performance, power-efficient processor that is part of the PowerQUICC II Pro family. Designed to meet the needs of networking and embedded systems, the MPC8313E incorporates a PowerPC core with enhanced features suitable for a wide range of applications including wireless access points, residential gateways, and integrated printers.

Key Features

  • PowerPC Core: It features an e300c3 PowerPC core that delivers robust performance with clock speeds up to 333 MHz, providing the computational power needed for complex tasks.
  • Integrated Security: The MPC8313E offers an integrated security engine that supports a variety of algorithms, including DES, 3DES, AES, MD5, SHA-1/256, and RSA, ensuring secure data transmission and protection against unauthorized access.
  • Connectivity: With dual Ethernet controllers, the processor is optimized for networking tasks and can handle multiple network connections efficiently.
  • Memory Support: The device supports DDR2 memory, providing high-speed data transfer and storage capabilities. This allows for quick access to data and smooth operation of memory-intensive applications.
  • PCI Express Interface: The inclusion of a PCI Express interface enables high-speed communication with peripheral devices, making it suitable for embedded systems that require fast data throughput.

Applications

The versatility of the MPC8313ECVRAFF makes it ideal for a range of applications. It is particularly well-suited for networking equipment such as routers and switches, as well as industrial control systems where reliable performance is critical. Additionally, its integrated security features make it a good choice for applications that require secure data handling, like VPN routers and firewalls.

Environmental and Quality Standards

NXP's commitment to quality and environmental sustainability is evident in the MPC8313ECVRAFF processor, which is designed to meet the rigorous standards of the electronics industry. With a focus on energy efficiency and long-term reliability, this processor is built to perform in a variety of challenging environments and applications.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4010 $68.4060
13+ $9.3543 $121.6059
20+ $9.0621 $181.2420
27+ $8.7699 $236.7873
35+ $8.4777 $296.7195
46+ $7.6011 $349.6506
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
In Stock: 49 pieces Factory Stock: 39 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess