EN
  • EN
  • DE

OM12030/100,551

Part No OM12030/100,551
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description MOD ATOP AUTO TELEMATIC / RF IC Cellular
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tray
RF Type Cellular
Mounting SMD (SMT)
Base Product Number OM12030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Other Names OM12030/100551,935298763551
Standard Package 24
Win Source Part Number 1083117-OM12030/100,551
Ultra Librarian 3D Model Ultra Librarian OM12030/100,551 CAD Model

Description

Product Overview: OM12030/100,551 - LPCXpresso Board for LPC1769

The OM12030/100,551, also known as the LPCXpresso Board for LPC1769, is a powerful development platform provided by NXP Semiconductors. This board is specifically designed to make it easy for engineers and developers to create, build, and debug applications for the LPC1769 microcontroller. The LPC1769 is a Cortex-M3 based microcontroller that is well-suited for embedded applications requiring a high level of integration and low power consumption.

Key Features:

  • Microcontroller: Comes equipped with an LPC1769 MCU, which operates at a frequency of up to 120 MHz, offering high-performance processing capabilities.
  • Memory: Features 512 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Debugging: Includes an integrated LPC-Link based debug probe, as well as support for external debug probes, simplifying the debugging process.
  • Expansion: Equipped with an expansion connector compatible with Arduino UNO, allowing for easy integration with a wide range of existing shields and peripherals.
  • Connectivity: Offers various connectivity options including USB, CAN, I2C, SPI, UART, and more, to interface with other devices and systems.
  • Software Support: Full support for the LPCXpresso IDE and other popular development tools, enabling a comprehensive development environment.

Applications:

The OM12030/100,551 LPCXpresso board is ideal for a broad range of applications, such as industrial control, medical systems, networking, and embedded audio. Its high-speed microcontroller and extensive feature set make it an excellent choice for prototyping and developing sophisticated embedded systems.

Package Contents:

Upon purchasing the OM12030/100,551 LPCXpresso board, customers will receive the LPCXpresso board for LPC1769, a quick start guide, and additional resources to help get started with development immediately.

Additional Information:

For further details, datasheets, and technical resources, developers can visit NXP's official website or access their extensive online community for support. The OM12030/100,551 is not only a development board but also a gateway to a vast ecosystem of software, tools, and support to facilitate the development process from prototype to production.

You May Also Be Interested in

MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess