EN
  • EN
  • DE

MAX3784UGE+T

Part No MAX3784UGE+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311564-MAX3784UGE+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3784UGE+T CAD Model

Description

The MAX3784UGE+T from Maxim Integrated is a cutting-edge, high-performance transimpedance amplifier (TIA) designed to deliver outstanding signal amplification for optical networking applications. This sophisticated component is a crucial element in the conversion of optical signals into electrical signals in fiber optic communication systems, such as those used in high-speed data centers, telecom networks, and advanced computing interfaces.

Key Features

  • High Bandwidth: The MAX3784UGE+T offers a wide bandwidth, making it suitable for high-speed signal processing, which is essential for modern data-intensive applications.
  • Low Noise Performance: Engineered to provide low noise operation, this TIA ensures a clean signal amplification, which is critical for maintaining signal integrity over long distances.
  • High Gain: With its high transimpedance gain, the device is capable of converting very small input currents into a usable output voltage, which is vital for detecting low-level light signals in optical fibers.
  • Automatic Gain Control (AGC): The built-in AGC feature allows the amplifier to adjust its gain dynamically in response to varying input signal strengths, thereby maintaining optimal performance.
  • Single +3.3V Supply: The device operates on a single +3.3V power supply, simplifying power management in system design.
  • Compact Package: The MAX3784UGE+T comes in a microMAX-16 package, which is designed for space-constrained applications without compromising on performance.

Applications

The MAX3784UGE+T is ideal for a variety of high-speed optical communication applications, including:

  • 10Gbps Ethernet
  • Fiber Channel
  • SONET/SDH
  • Optical Network Modules
  • Optical Line Terminals

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3784UGE+T is no exception. It is built to meet rigorous industry standards, ensuring reliable performance in even the most demanding environments. This product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1802 $61.0812
14+ $8.3530 $116.9420
22+ $8.0919 $178.0218
30+ $7.8309 $234.9270
39+ $7.5699 $295.2261
52+ $6.7868 $352.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess