EN
  • EN
  • DE

NXPS10150C

Part No NXPS10150C
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083042-NXPS10150C
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NXPS10150C CAD Model

Description

Introducing the NXP NXPS10150C Power Switch

The NXP NXPS10150C is a state-of-the-art high-side power switch designed for the modern demands of power management in electronic devices. This compact and robust component is engineered to provide efficient power distribution and protection within a wide range of applications. The NXPS10150C is part of NXP's extensive portfolio of power switches that are known for their reliability and performance.

Key Features

  • Load Current Capability: The NXPS10150C can handle a continuous load current of up to 1.5 A, making it suitable for a variety of medium power applications.
  • Low RDS(on): With an ultra-low on-state resistance, this power switch ensures minimal voltage drop across the switch, thereby improving power efficiency and reducing thermal dissipation.
  • Thermal Protection: The device includes an overtemperature protection feature that prevents damage from overheating, enhancing the longevity and reliability of the switch and the system it protects.
  • Overcurrent Protection: The NXPS10150C is equipped with current-limiting circuitry to safeguard against excessive currents that could potentially harm the electronic circuitry.
  • Reverse Battery Protection: This power switch can withstand reverse battery connection without any degradation to its performance or reliability, thus ensuring the device's robustness in various application conditions.
  • Wide Operating Voltage Range: The NXPS10150C operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a range of power sources.

Applications

The NXPS10150C is highly versatile and can be used in numerous applications, including but not limited to:

  • USB hubs and peripherals
  • Portable electronic devices
  • Industrial controls
  • Smart home appliances
  • Automotive modules

With its integrated protection features, the NXPS10150C not only simplifies the design of power management circuits but also enhances the safety and durability of the end product. Whether you are designing consumer electronics, automotive systems, or industrial equipment, the NXPS10150C offers a reliable solution for your power switching needs.

Conclusion

The NXP NXPS10150C high-side power switch represents a blend of performance, efficiency, and protection. Its robust design and versatile application range make it an excellent choice for designers looking to incorporate a reliable power management solution into their systems.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess