EN
  • EN
  • DE

NX3V1T66GW,125

Part No NX3V1T66GW,125
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPST 5TSSOP / 1 Circuit IC Switch 1:1 450mOhm 5-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 450mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 28ns, 20ns
-3db Bandwidth 25MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 70pF
Current - Leakage (IS(off)) (Max) 10nA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package 5-TSSOP
Base Product Number NX3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-5568-6,935287571125,568-5568-2,NX3V1T66GW125,568-5568-1
Standard Package 3,000
Win Source Part Number 1209295-NX3V1T66GW,125
Ultra Librarian 3D Model Ultra Librarian NX3V1T66GW,125 CAD Model

Description

The NX3V1T66GW,125 is a high-performance, single-pole, single-throw analog switch (SPST) designed and manufactured by NXP Semiconductors. This versatile switch is part of NXP's advanced low-voltage and high-speed Si-gate CMOS devices, which are known for their robust performance and reliability in a variety of applications.

Key Features

  • Low Voltage Operation: The NX3V1T66GW,125 operates at a low voltage range, making it suitable for battery-powered and portable devices where power conservation is crucial.
  • High-Speed Switching: Engineered for high-speed switching applications, this switch can handle quick transitions, making it ideal for multiplexing and signal gating.
  • Low Power Consumption: With its low power consumption, the NX3V1T66GW,125 contributes to the overall energy efficiency of the systems it is integrated into.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

The NX3V1T66GW,125 is well-suited for a multitude of applications across different industries. Some of its common applications include:

  • Cellular phones
  • PDAs
  • Portable media players
  • Data communication systems
  • Signal routing and processing
  • Computer peripherals

Technical Specifications

Parameter Value
Supply Voltage 1.4V to 4.3V
On-State Resistance Typically 4 Ω at 4.3V
Switching Speed < 0.5 µs
Operating Temperature -40°C to +85°C
Package 6-pin TSSOP

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The NX3V1T66GW,125 has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. It is designed to provide consistent, reliable performance over its operational lifespan, underlining NXP's dedication to quality and customer satisfaction.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess