EN
  • EN
  • DE

COP8SAA516M9CKK

Part No COP8SAA516M9CKK
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1128329-COP8SAA516M9CKK
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP8SAA516M9CKK CAD Model

Description

The COP8SAA516M9CKK is a microcontroller unit (MCU) manufactured by National Semiconductor (now Texas Instruments). It belongs to the COP8 family of microcontrollers, which are known for their versatility and use in a wide array of embedded applications. This particular model offers a robust set of features tailored for control and automation tasks.

Applications

  • Industrial control systems: Used in automation and process control equipment for monitoring and precise actuation.
  • Consumer electronics: Found in various household appliances, providing intelligent control and user interface management.
  • Automotive applications: Employed in vehicle systems for functions such as engine management, sensor data processing, and cabin climate control.
  • Motor control: Utilized in applications requiring precise motor speed and position control, such as robotics and industrial drives.
  • Data acquisition: Integrated into systems for collecting and processing sensor data from various sources.

Features

  • 8-bit architecture: Based on an 8-bit processing core, providing a balance between performance and resource efficiency.
  • On-chip memory: Includes a specific amount of Flash memory for storing program code and EEPROM for storing configuration data.
  • I/O ports: Offers multiple general-purpose input/output (GPIO) pins for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event management.
  • Serial communication interfaces: Supports various serial communication protocols such as UART, SPI, and I2C for connecting to other devices and systems.
  • Analog-to-Digital Converter (ADC): Incorporates an ADC for converting analog signals from sensors into digital data for processing.
  • Interrupt controller: Features an interrupt controller for handling asynchronous events and prioritizing tasks.
  • Low-power operation: Designed for low-power consumption, making it suitable for battery-powered applications.

Benefits

  • Versatile control: Enables precise control and automation of various systems and devices.
  • Cost-effective solution: Provides a cost-effective solution for embedded control applications.
  • Easy to program: Can be programmed using standard programming languages and development tools.
  • Reliable performance: Offers reliable performance in a wide range of operating conditions.
  • Wide range of applications: Suitable for a wide range of applications, from industrial control to consumer electronics.

The COP8SAA516M9CKK microcontroller provides a versatile and reliable solution for a variety of embedded control applications. Its robust features and low-power operation make it an ideal choice for demanding applications requiring precise control and automation.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Cirrus Logic Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Rohm Semiconductor
Lowest to $0.0644
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5107 $60.2568
57+ $2.0601 $117.4257
87+ $1.9958 $173.6346
120+ $1.9313 $231.7560
155+ $1.8669 $289.3695
208+ $1.6738 $348.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess