EN
  • EN
  • DE

NX3L2T384GT,115

Part No NX3L2T384GT,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT XSON8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Single Supply Voltage (V+) 1.4 V to 4.3 V
Max Switch Time (Ton,Toff) 40ns, 15ns
-3db Bandwidth 60MHz
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-XSON, SOT833-1 (1.95x1)
Win Source Part Number 1084212-NX3L2T384GT,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3L2T384GT,115 CAD Model

Description

Introducing the NX3L2T384GT,115 from NXP Semiconductors

The NX3L2T384GT,115 is a high-performance, low-voltage single-pole double-throw (SPDT) analog switch designed by the renowned NXP Semiconductors. This advanced switch is part of the NX3L series, which is known for its low power consumption and high-speed operation. It is an ideal component for a wide range of applications, including signal routing in portable devices, communication systems, and data acquisition systems.

Constructed with state-of-the-art silicon gate CMOS technology, the NX3L2T384GT,115 provides a robust and reliable solution for designers looking to optimize their circuitry. The device operates over a wide power supply range of 1.4 V to 4.3 V, making it versatile for both 1.8 V and 3.3 V logic systems. This flexibility ensures that the switch can easily integrate into various design specifications without the need for additional level-shifting components.

Key Features

  • Low On-Resistance: The NX3L2T384GT,115 boasts an exceptionally low on-resistance, typically around 0.5 Ω at 4.3 V VCC, ensuring minimal signal distortion and power loss.
  • High-Speed Operation: With a switching speed of just a few nanoseconds, this analog switch is suitable for high-speed signal switching, providing fast and efficient performance.
  • ESD Protection: Electrostatic discharge protection is built into the device, with input and output protection to exceed 6 kV HBM per JESD22-A114, and 200 V MM per JESD22-A115.
  • Break-Before-Make Switching: The switch is designed to prevent simultaneous conduction during state changes, eliminating the potential for signal shorting.

The compact footprint of the NX3L2T384GT,115 is encapsulated in a TSSOP14 (Thin Shrink Small Outline Package), which is not only space-saving but also suitable for automated assembly processes, making it a convenient choice for mass production.

With its combination of low power consumption, high-speed operation, and robust ESD protection, the NX3L2T384GT,115 from NXP Semiconductors stands out as a high-quality component for designers aiming to enhance their electronic designs. Whether it's for multiplexing digital or analog signals, or for switching in power management tasks, this analog switch promises to deliver top-notch performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess