EN
  • EN
  • DE

AL3644CH12-7

Part No AL3644CH12-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR I2C U-WLB1713 / LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 1.5A (Flash) U-WLB1713-12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 5V
Voltage - Output -
Current - Output / Channel 1.5A (Flash)
Frequency 4MHz
Dimming I²C, PWM
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-UFBGA, WLBGA
Supplier Device Package U-WLB1713-12
Base Product Number AL3644
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368359-AL3644CH12-7
Ultra Librarian 3D Model Ultra Librarian AL3644CH12-7 CAD Model

Description

Introducing the AL3644CH12-7 High-Efficiency Dual-Channel Flash LED Driver

The AL3644CH12-7 is a cutting-edge, dual-channel LED flash driver designed by Diodes Incorporated to meet the demanding requirements of modern mobile and portable devices. This compact and efficient component is engineered to provide a reliable power solution for high-intensity camera flash LEDs, enhancing the photographic capabilities of smartphones, digital cameras, and other devices that require a high-performance lighting solution.

Key Features

  • High Output Voltage: The AL3644CH12-7 is capable of delivering a high output voltage, ensuring that it can drive even the most powerful flash LEDs with ease.
  • Dual-Channel Output: With two independently controlled output channels, this driver offers versatility in managing multiple LEDs for both flash and torch functionality.
  • Integrated Safety Features: Built-in safety mechanisms include over-temperature protection, LED short and open circuit protection, and under-voltage lockout, ensuring the device operates safely under all conditions.
  • Adjustable Flash Current: Users can adjust the flash current to suit their specific needs, providing flexibility and customization for different lighting scenarios.
  • Torch Mode: In addition to the high-intensity flash mode, the device supports a torch mode for continuous illumination, ideal for video recording or low-light environments.

Performance and Efficiency

The AL3644CH12-7 is designed for high efficiency, which translates to longer battery life in portable applications. Its ability to deliver consistent brightness while minimizing power consumption makes it an essential component for the next generation of mobile photography.

Compact Form Factor

With its small footprint, the AL3644CH12-7 can be integrated into space-constrained designs without compromising performance. This makes it particularly well-suited for sleek, modern devices where space is at a premium.

Easy Integration

Diodes Incorporated has designed the AL3644CH12-7 with ease of integration in mind. Its simple interface and minimal external component requirements allow for straightforward incorporation into existing design architectures, reducing time to market for new products.

In summary, the AL3644CH12-7 from Diodes Incorporated stands out as a superior dual-channel flash LED driver, offering robust performance, high efficiency, and safety features in a compact package. It is the ideal choice for designers looking to enhance the photographic capabilities of their mobile and portable devices.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Aic
Lowest to $0.5556
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4958 $52.0590
250+ $0.4069 $101.7250
385+ $0.3941 $151.7285
525+ $0.3814 $200.2350
680+ $0.3687 $250.7160
910+ $0.3306 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 462 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess