EN
  • EN
  • DE

NX3L2G66GD

Part No NX3L2G66GD
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description MULTIPLEXERS/SWITCHES, 2 FUNC, C / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number NX3L2G66
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 650105-NX3L2G66GD
Ultra Librarian 3D Model Ultra Librarian NX3L2G66GD CAD Model

Description

Product Overview: NX3L2G66GD - NXP Semiconductors

The NX3L2G66GD, part of the high-performance switch series from NXP Semiconductors, is a precision analog switch designed to cater to the needs of modern electronics. This advanced switch is suitable for a wide range of applications, from mobile devices to high-speed data communication systems.

Key Features

  • Low On-Resistance: The device features a low on-state resistance, which ensures minimal signal distortion and power loss, making it ideal for passing high-speed signals with excellent signal integrity.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various logic levels and making it versatile for interfacing with different types of circuitry.
  • High-Speed Switching: Designed for high-speed applications, the NX3L2G66GD can switch signals swiftly, ensuring that it can keep pace with the demands of high-frequency data paths.
  • Low Power Consumption: With power conservation in mind, this switch maintains low power dissipation, which is critical for battery-powered devices.
  • Bidirectional Operation: The switch is bidirectional, allowing it to pass signals in both directions, which adds to its flexibility in circuit design.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection shields the device from the damaging effects of static electricity, enhancing its durability and reliability.

Applications

The NX3L2G66GD is suitable for a variety of applications that require high-performance switching. These include, but are not limited to:

  • Signal routing in audio and video equipment
  • Data multiplexing in communication devices
  • Power management in portable electronics
  • Analog and digital signal switching
  • Server and networking equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the NX3L2G66GD is no exception. Manufactured with precision engineering, this product is designed to meet the stringent requirements of the electronics industry, ensuring performance and reliability for critical applications.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5599 $59.2787
31+ $3.7422 $116.0082
48+ $3.6255 $174.0240
66+ $3.5077 $231.5082
86+ $3.3911 $291.6346
114+ $3.0400 $346.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess