EN
  • EN
  • DE

NX3L2267GU,115

Part No NX3L2267GU,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT 10-XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 90 mOhm
Single Supply Voltage (V+) 1.4 V to 4.3 V
Max Switch Time (Ton,Toff) 40ns, 20ns
-3db Bandwidth 60MHz
Charge Injection 37pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-XQFN (1.4x1.8)
Win Source Part Number 108575-NX3L2267GU,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3L2267GU,115 CAD Model

Description

Product Overview: NX3L2267GU,115

The NX3L2267GU,115 is a high-performance, dual single-pole double-throw analog switch from NXP Semiconductors, designed to deliver exceptional signal switching capabilities for a wide range of applications. This advanced switch is housed in a compact, leadless XQFN14 package, making it an ideal choice for space-constrained designs.

Key Features

  • Low On-Resistance: The NX3L2267GU,115 boasts a low on-resistance of typically 0.37 ohms at 4.5V, which ensures minimal signal distortion and power loss across the switch.
  • Wide Voltage Range: It operates over a wide supply voltage range from 1.65V to 5.5V, making it versatile for use in various circuit configurations.
  • High-Speed Switching: Fast switching speeds characterize this device, making it suitable for high-frequency applications.
  • Low Power Consumption: The switch's design prioritizes energy efficiency, resulting in low power consumption and extended battery life in portable devices.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static electricity damage, ensuring reliability and longevity.

Applications

The NX3L2267GU,115 is engineered to meet the demands of a variety of applications, including but not limited to:

  • Mobile phones and personal media players
  • Signal routing in audio, video, and data communications
  • Computer peripherals and servers
  • Measurement and test equipment

Quality and Reliability

NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The NX3L2267GU,115 is manufactured using a robust silicon process, ensuring high performance and stability over its operational lifespan. Each device undergoes stringent testing and quality control measures to guarantee that it meets NXP's exacting specifications.

Environmental Compliance

The NX3L2267GU,115 is produced with a focus on environmental sustainability. It complies with various international standards, including RoHS, ensuring that it is free from hazardous substances and suitable for use in eco-friendly products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess