The SN74LVTH244AGQNR is a high-performance, BiCMOS octal buffer and line driver designed specifically to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, this device is part of their SN74 family, which is renowned for reliability and versatility in various digital systems.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 2.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Package / Case: 20-VFQFN Exposed Pad
- Mounting Type: Surface Mount
- Logic Level - Low: ≤0.8V
- Logic Level - High: ≥2V
Performance Benefits
The SN74LVTH244AGQNR is designed for low-voltage operation and can interface with 5V signal environments. The device supports live insertion and withdrawal, minimizing system downtime and enabling maintenance without powering down. It features a bus-hold data retention system, which eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
Applications
This octal buffer and line driver is ideal for driving bus lines or buffer memory address registers. Its robust design allows it to be used in a wide range of applications, including:
- Servers
- Telecommunications
- Networking Equipment
- Personal Computers
- Industrial Control Systems
Quality and Environmental Compliance
The SN74LVTH244AGQNR is RoHS compliant and is designed to meet or exceed the requirements of the joint IPC/JEDEC standard J-STD-020. Texas Instruments is committed to environmental stewardship and ensuring that their products are safe for the global environment.