EN
  • EN
  • DE

NTS0104BQ,115

Part No NTS0104BQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description Translation - Voltage Levels 5.8ns 5.5V 250mW OD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Type Dual Supply Translating Transceiver
Data Rate 50 Mbps
Package / Case DHVQFN-14
Supply Voltage - Max 5.5 V
Supply Voltage - Min 1.65 V
Series NTS0104
Propagation Delay Time 5.8 ns
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Output Type Tri-State
Brand NXP Semiconductors
Operating Supply Current 45 uA
Pd - Power Dissipation 250 mW
Product Type Translation - Voltage Levels
Standard Pack Qty 3000
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian NTS0104BQ,115 CAD Model

Description

The NTS0104BQ,115 is a high-performance, dual supply translating transceiver designed by NXP Semiconductors. This device is part of the NTS family, which is known for its ability to provide bidirectional voltage-level translation that is ideal for multi-voltage system applications. The NTS0104BQ,115 is specifically crafted to address the needs of interfacing between low voltage and higher voltage components, making it an essential element in modern mixed-voltage systems.

Key Features

  • Bi-Directional Interface: With two-bit non-inverting translation, this transceiver allows for seamless data transfer between different voltage domains.
  • Dual Supply Voltage: It operates with a VCCA range of 1.65 to 3.6V and VCCB range of 2.3 to 5.5V, facilitating the translation between lower and higher voltage logic signals.
  • High-Speed Operation: The NTS0104BQ,115 supports data rates up to 24 Mbps, making it suitable for high-speed signal transmission.
  • Low Standby Current: Designed for power-sensitive applications, this transceiver has an ultra-low standby current.
  • Auto Direction Sensing: No direction control is necessary as the device automatically senses the direction of data flow.
  • ESD Protection: It includes ±8 kV Human Body Model (HBM) ESD protection on all pins, providing robustness for handling and assembly.

Applications

The versatility of the NTS0104BQ,115 makes it suitable for a wide range of applications where voltage level translation is required. It is commonly used in:

  • Mobile Phones
  • GPS Navigation Systems
  • Signal Distribution
  • Computing - Laptops, Desktops, Servers
  • Consumer Electronics

Package and Quality

The NTS0104BQ,115 comes in a DHVQFN14 package, which is a leadless, plastic package with thermal enhancements and is designed for lightweight, space-constrained applications. NXP's commitment to quality ensures that each unit is manufactured to the highest standards, providing reliable and consistent performance for your electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0597 $52.9850
120+ $0.8695 $104.3400
180+ $0.8423 $151.6140
250+ $0.8151 $203.7750
320+ $0.7880 $252.1600
425+ $0.7065 $300.2625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,370 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess