The NPIC6C596D/S400 is a high-performance, power logic 8-bit shift register produced by NXP Semiconductors. This innovative component is designed to provide a serial-to-parallel data conversion with a high level of efficiency and reliability, making it an essential part of many digital systems. The device is particularly suitable for applications that require the control of multiple outputs, such as LED displays, digital panels, and other types of indicator interfaces.
Key Features
- High Current Drive Capability: The NPIC6C596D/S400 can deliver up to 100 mA of continuous current to each of the 8 outputs, making it capable of driving a wide range of peripheral devices directly.
- Integrated Supply Voltage Clamping: For systems that experience voltage spikes, this device offers integrated clamping diodes to protect the logic circuitry and connected peripherals.
- Shift Register: The 8-bit serial-in, parallel-out shift register ensures smooth data flow and efficient data handling within digital circuits.
- Low Power Consumption: Designed with power efficiency in mind, the NPIC6C596D/S400 minimizes power waste, making it an ideal choice for battery-operated devices.
- Wide Operating Voltage Range: This device can operate across a wide voltage range, from 5.5 V to 15 V, providing flexibility for various application requirements.
Applications
The NPIC6C596D/S400 is versatile and can be used in a broad array of applications, including:
- LED display systems
- Relay drivers
- Line drivers
- Logic buffers
Technical Specifications
With its robust design and technical specifications, the NPIC6C596D/S400 is engineered to meet the demands of a variety of digital applications. Key specifications include:
- Output current: 100 mA per channel
- Voltage range: 5.5 V to 15 V
- Operating temperature: -40°C to +125°C
- Package: SO16
For engineers and designers looking for a reliable and powerful shift register, the NPIC6C596D/S400 from NXP Semiconductors offers a solution that combines performance with practicality, ensuring seamless integration into a wide range of electronic products.