EN
  • EN
  • DE

NE5034F

Part No NE5034F
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 1-CH 8-BIT Successive Approximation Adc Parallel Access CDIP18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168938-NE5034F
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE5034F CAD Model

Description

The NXP NE5034F is a cutting-edge integrated circuit designed for high-performance applications in the electronics industry. Known for its reliability and efficiency, this product from NXP Semiconductors is a perfect fit for designers looking to optimize their systems for speed and power consumption.

Key Features

  • High Precision: The NE5034F is engineered to deliver precise operations, making it ideal for sensitive applications where accuracy is paramount.
  • Low Power Consumption: Despite its high performance, this IC maintains low power usage, contributing to the energy efficiency of the overall system.
  • Robust Design: The NE5034F is built to withstand the rigors of demanding environments, ensuring longevity and consistent performance.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the NE5034F offers superior functionality that keeps pace with modern electronic demands.

Applications

The versatility of the NXP NE5034F allows it to be used across various applications, including:

  • Automotive systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Industrial control systems

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Surface-Mount or Through-Hole (as applicable)
Data Interface Digital, Analog, or Mixed-Signal (as applicable)

Quality and Support

NXP is committed to delivering high-quality products and the NE5034F is no exception. Customers can expect full support from NXP, including comprehensive documentation, application notes, and a responsive technical support team to assist with any questions or concerns.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
PLX
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess