EN
  • EN
  • DE

NCF3310AHN/0J

Part No NCF3310AHN/0J
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC TAG I2C HVQFN16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series NCx3310
Package Tape & Reel
Product Status Active
Type RFID Reader/Transponder
Frequency -
Standards ISO 15693, NFC
Interface GPIO, I²C
Voltage - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-HVQFN (3x3)
Base Product Number NCF3310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373331-NCF3310AHN/0J
Ultra Librarian 3D Model Ultra Librarian NCF3310AHN/0J CAD Model

Description

The NCF3310AHN/0J is a cutting-edge Near Field Communication (NFC) controller integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is engineered to facilitate seamless and intuitive communication between devices in close proximity, making it an ideal choice for a wide range of applications, such as contactless payments, access control, and data exchange.

Key Features

  • Highly Integrated: The NCF3310AHN/0J incorporates an advanced RF front-end and a powerful digital microprocessor, providing a complete NFC solution in a single chip.
  • Multi-Protocol Support: It supports a wide range of NFC protocols, including NFC-A, NFC-B, NFC-F, and ISO/IEC 18092, ensuring compatibility with existing NFC devices and standards.
  • Energy Efficiency: Designed with energy efficiency in mind, this NFC controller is suitable for battery-powered devices, helping to extend battery life while maintaining high performance.
  • Enhanced Security: The IC features built-in security measures to protect against unauthorized access and data tampering, making it a secure choice for sensitive applications.

Applications

The versatile nature of the NCF3310AHN/0J makes it applicable in a variety of scenarios, including but not limited to:

  • Smartphones and wearable devices for contactless payment transactions
  • Smart cards and readers for access control systems
  • Consumer electronics for easy pairing and data transfer
  • Healthcare devices for patient identification and data tracking

Technical Specifications

  • Supply Voltage: The IC operates within a specified voltage range to ensure stable performance across different use cases.
  • Operating Temperature: It is designed to function reliably within a broad temperature range, making it suitable for deployment in various environments.
  • Package: The NCF3310AHN/0J is available in a compact package that is easy to integrate into a wide array of device form factors.

In conclusion, the NCF3310AHN/0J from NXP is a feature-rich NFC controller IC that offers a perfect blend of performance, security, and power efficiency, making it an excellent choice for developers and manufacturers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
NXP / Nexperia
Lowest to $1.3435
EM Microelectronic
Lowest to $14.3382
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
NXP / Nexperia
Lowest to $3.5301
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess