EN
  • EN
  • DE

NCF2961MHN3/0200EY

Part No NCF2961MHN3/0200EY
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description COMBI KEY TX 014 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Base Product Number NCF2961
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935308338518
Standard Package 6,000
Win Source Part Number 1081765-NCF2961MHN3/0200EY
Ultra Librarian 3D Model Ultra Librarian NCF2961MHN3/0200EY CAD Model

Description

The NCF2961MHN3/0200EY is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a leader in the technology industry known for its innovative and high-performance products. This particular IC is part of NXP's extensive portfolio of solutions designed for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Advanced Security: The NCF2961MHN3/0200EY incorporates state-of-the-art security features to ensure the protection of sensitive data and to prevent unauthorized access, making it suitable for applications that require robust security measures.
  • High Performance: Designed to deliver high-speed operation with low power consumption, this IC provides an optimal balance between performance and efficiency, which is critical for battery-powered devices.
  • Connectivity: With built-in support for various communication protocols, the NCF2961MHN3/0200EY ensures seamless integration with other components and systems, facilitating easy and reliable data transfer.
  • Compact Design: The IC's small footprint makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their electronic assemblies without compromising on functionality.

Applications

The versatility of the NCF2961MHN3/0200EY allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and security are paramount.
  • Industrial control units that require robust performance in harsh environments.
  • Consumer electronics, such as smartphones and tablets, where space is at a premium and efficiency is essential.

Technical Specifications

The NCF2961MHN3/0200EY boasts a range of technical specifications that make it a highly capable component for various demanding applications. It operates over a broad temperature range and is manufactured using NXP's advanced semiconductor processes, ensuring reliability and longevity.

Conclusion

The NCF2961MHN3/0200EY from NXP represents a blend of performance, security, and versatility, making it an ideal choice for designers and engineers looking to create sophisticated electronic systems. With its robust feature set and adherence to NXP's stringent quality standards, this product is set to make a significant impact on the market, offering solutions that meet the evolving needs of technology today and in the future.

You May Also Be Interested in

Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess