Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 249441-N82S126N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N82S126N CAD Model

Description

The NXP N82S126N is a high-performance, programmable logic device that has been engineered to meet the demanding requirements of complex digital systems. This device is a binary-compatible version of the original 82S100 and offers a versatile solution for implementing custom logic functions with high speed and minimal power consumption.

Key Features

  • High-Speed Performance: The N82S126N is designed for rapid data processing, making it ideal for applications where timing is critical.
  • Low Power Consumption: Despite its speed, this device is optimized for low power usage, ensuring efficiency in your design.
  • Programmability: It offers the flexibility of programmable logic, allowing it to be customized for a wide range of applications and functionalities.
  • Durability: Built with the reliability NXP is known for, the N82S126N is robust and designed for long-term use in various environments.
  • Compatibility: As a binary-compatible device with the 82S100, it provides an easy upgrade path for existing designs requiring minimal changes.

Applications

The NXP N82S126N finds its use in a multitude of applications where custom logic solutions are required. It's particularly suited for:

  • Digital signal processing
  • Automotive control systems
  • Embedded systems
  • Industrial automation
  • Communication equipment

Technical Specifications

The N82S126N boasts a range of technical specifications that make it a versatile choice for designers:

  • Supply Voltage: 5V ±10%
  • Operating Temperature: 0°C to 70°C
  • Package Type: Plastic DIP
  • Pin Count: 16

Conclusion

In summary, the NXP N82S126N is a testament to NXP's commitment to providing innovative, high-quality logic devices. Its combination of speed, programmability, and efficiency makes it a valuable component for any digital system requiring a reliable and flexible logic solution. Whether upgrading from an 82S100-based design or creating a new system from scratch, the N82S126N is a smart choice for designers looking to enhance their product's performance.

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for N85C220
NVIDIA
Need more? Email Us
ECAD model for N12P-GV-B-A1
NVIDIA
Need more? Email Us
ECAD model for N11P-GS1-A3
NXP / Nexperia
Need more? Email Us
ECAD model for N82S123F
Intel
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Need more? Email Us
ECAD model for N8032AH
NIKO-SEM
Need more? Email Us
ECAD model for N6600M6G
NXP / Nexperia
1K BIT TTL BIPOLAR PROM
Need more? Email Us
ECAD model for N82S126N
Intel
Need more? Email Us
ECAD model for N85C220-66
Toko America Inc.
Need more? Email Us
ECAD model for N4532ZP132T30

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention