EN
  • EN
  • DE

N74F827D,602

Part No N74F827D,602
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 24SO / Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74F
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number N74F8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 954-N74F827D602,N74F827D,N74F827D-ND,NEXNXPN74F827D,602,933861370602,2156-N74F827D602-NX
Standard Package 30
Win Source Part Number 997028-N74F827D,602
Ultra Librarian 3D Model Ultra Librarian N74F827D,602 CAD Model

Description

The N74F827D,602 is a high-performance integrated circuit brought to you by NXP Semiconductors, a leader in the semiconductor industry. This particular product is designed to meet the rigorous demands of modern electronic applications, providing reliability and efficiency in a compact form factor.

Key Features

  • Logic Type: The device falls under the category of Buffers & Line Drivers, which are essential for driving lines over long distances or for providing high current to drive peripheral loads.
  • Number of Channels: It features 10 channels, making it versatile for various applications that require multiple driving capabilities.
  • Output Type: The outputs are 3-State, which allows for a high impedance state in addition to the standard logical high and low, enhancing the capability for bus-oriented systems.
  • Supply Voltage Range: It operates over a broad supply voltage range, accommodating different levels of logic and making it suitable for interfacing with other logic families.
  • Operating Temperature: The device is designed to function within a wide temperature range, ensuring stability and performance in diverse environmental conditions.
  • Packaging: The product is available in a robust SOIC package, which is beneficial for space-constrained applications while also providing ease of surface mounting on printed circuit boards (PCBs).

Applications

The N74F827D,602 is ideal for a variety of applications across different sectors. Its high drive capability and 3-State outputs make it suitable for bus-oriented applications, such as:

  • Computer motherboards and peripherals
  • Data communication systems
  • Server infrastructure
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the N74F827D,602 is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

Whether you are designing a complex data communication system or looking for a reliable buffer for your industrial controls, the N74F827D,602 from NXP Semiconductors is an excellent choice that combines functionality, reliability, and versatility.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess