EN
  • EN
  • DE

N74F243N,602

Part No N74F243N,602
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 3-ST 4BIT 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 134421-N74F243N,602
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian N74F243N,602 CAD Model

Description

The N74F243N,602 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is part of NXP's extensive range of logic devices, known for their reliability and efficiency in a wide array of applications.

Key Features

  • Quad Bus Transceiver: The N74F243N,602 features four independent bus transceiver units, providing bidirectional communication between data buses.
  • 3-State Outputs: Each transceiver comes with 3-state outputs, which can be set to a high-impedance state, effectively disconnecting it from the bus. This allows for multiple devices to be connected to the same bus without interference.
  • High-Speed Operation: Engineered for speed, this device is capable of handling fast data transfer rates, making it suitable for high-performance systems.
  • Low Power Consumption: Despite its speed capabilities, the N74F243N,602 is designed to be energy efficient, minimizing power consumption within electronic systems.
  • Wide Operating Temperature Range: This product is built to operate reliably across a broad range of temperatures, ensuring stable performance in various environments.

Applications

The versatility of the N74F243N,602 allows it to be used in a multitude of applications, including:

  • Data communication between different bus systems
  • Signal buffering and isolation for extended bus applications
  • High-speed data transfer systems
  • Server and networking equipment
  • Industrial control systems

Technical Specifications

The N74F243N,602 comes in a standard 20-pin DIP (Dual In-line Package) format, making it compatible with conventional PCB layouts. It operates with a typical supply voltage of 5V, aligning with TTL (Transistor-Transistor Logic) levels for easy integration into digital systems.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F243N,602 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements expected by designers and engineers in the industry.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess