EN
  • EN
  • DE

C4312T

Part No C4312T
Manufacturer KOA Speer
Catalog Through Hole Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 722886-C4312T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4312T CAD Model

Description

The C4312T is a through-hole resistor manufactured by KOA Speer. This resistor is part of their general-purpose leaded resistor series, designed for a wide range of applications in electronic circuits. It provides a stable resistance value and reliable performance for various circuit functions.

Applications:

  • Current Limiting: Used to limit current flow in circuits, protecting sensitive components.
  • Voltage Division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-Up/Pull-Down Resistors: Used to define the logic state of digital inputs.
  • General-Purpose Circuitry: Utilized in a wide variety of electronic circuits for resistance control.

Features:

  • Through-Hole Mounting: Designed for easy installation on printed circuit boards using through-hole technology.
  • Carbon Film Construction: Features a carbon film resistive element for reliable performance.
  • Wide Resistance Range: Available in a wide range of resistance values to meet various circuit requirements.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmental friendliness.

Benefits:

  • Reliable Performance: Provides stable and reliable performance over a wide range of operating conditions.
  • Easy Installation: Through-hole mounting simplifies installation and soldering.
  • Wide Availability: Readily available in a variety of resistance values.
  • Cost-Effective: Offers a cost-effective solution for resistance control.
  • Environmental Compliance: RoHS compliance ensures that the resistor is environmentally friendly and meets regulatory requirements.

Additional Details:

The C4312T resistor typically has a tolerance of 5% or 10% and a temperature coefficient within a specified range. The power rating depends on the specific size and resistance value. It is essential to consult the datasheet provided by KOA Speer for detailed specifications, including resistance tolerance, temperature coefficient, power rating, and operating temperature range. The lead material and finish are typically chosen for good solderability and corrosion resistance. Dimensions are standard for through-hole components, ensuring compatibility with automated assembly equipment. Color coding is used to indicate the resistance value and tolerance.

You May Also Be Interested in

Vishay
RES 10K OHM 5% 1W AXIAL / 10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.1152
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743
Vishay
Res Thin Film 127K Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole Ammo Pack
Lowest to $0.0370
Vishay
RES 0.2 OHM 20W 10% RADIAL / 200 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Need more? Email Us
Ohmite
RES 470 OHM 5% 1.5W AXIAL / 470 Ohms ±5% 1.5W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Need more? Email Us
Vishay
RES 2.2M OHM 1% 1/4W AXIAL / 2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1456
Vishay
RES 27K OHM 0.6W 1% AXIAL / 27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1433
Yageo
Res 18K Ohm 1/2W .05% Axial
Need more? Email Us
Vishay
RES 1.62 OHM 0.6W 1% AXIAL / 1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Lowest to $0.1640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess