EN
  • EN
  • DE

N74F191D623

Part No N74F191D623
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description IC Binary Counter Up/down 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clock Edge Trigger Type Positive Edge
Logic Function Counter
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Bits per Element 4
Number of Elements 1
Packaging Tape & Reel (TR)
RoHS Compliant
Sync/Async Asynchronous
Win Source Part Number 991732-N74F191D623
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N74F191D623 CAD Model

Description

The N74F191D623 is a state-of-the-art integrated circuit produced by NXP Semiconductors, a leader in the industry known for its high-quality and innovative products. This particular IC is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for designers and engineers.

Key Features

  • High-Speed Performance: The N74F191D623 is built for speed, making it ideal for high-frequency operations in digital systems.
  • Low Power Consumption: Despite its fast operation, it is engineered to consume minimal power, which helps in extending the battery life of portable devices and reducing energy costs in larger systems.
  • Advanced Technology: Utilizing the latest in semiconductor technology, this product offers superior performance and reliability.
  • Robust Design: The IC is designed to withstand harsh conditions and is resistant to electromagnetic interference, ensuring stable operation in a variety of environments.

Applications

The versatility of the N74F191D623 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • High-speed computing systems
  • Advanced communication devices
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Specifications

Parameter Value
Supply Voltage Typically 5V
Operating Temperature -40°C to +85°C
Package Industry-standard packaging
Quality and Reliability Meets NXP's rigorous standards

Support and Resources

NXP provides extensive support and resources for the N74F191D623, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to assist with the integration of this IC into their projects, ensuring a smooth design process and successful implementation.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess