EN
  • EN
  • DE

N74F139D,623

Part No N74F139D,623
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 2-4LINE 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Part Number Series 74F139
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804228-N74F139D,623
Ultra Librarian 3D Model Ultra Librarian N74F139D,623 CAD Model

Description

The N74F139D,623 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This IC is a dual 2-to-4 line decoder/demultiplexer that offers a compact and efficient solution for a wide range of digital applications. The NXP N74F139D,623 is particularly suitable for systems that require a high-speed and low-power option to convert binary information from the two input lines to four mutually exclusive outputs.

Key Features

  • Logic Type: Dual 2-Line to 4-Line Decoder/Demultiplexer
  • Package / Case: SO-16, which is a small-outline package that saves space on printed circuit boards (PCBs).
  • Supply Voltage Range: Typically 5V, which is compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Operating Temperature: The device is designed to operate within a temperature range of -40°C to +85°C, making it robust for industrial applications.
  • Output Current: High drive capability with outputs capable of sourcing or sinking 4 mA.

Applications

The N74F139D,623 is versatile and can be used in various digital systems, including:

  • Memory decoding or data routing applications
  • Computers and computer peripherals
  • Control systems
  • Instrumentation and measurement devices

Performance Benefits

Users of the N74F139D,623 can expect several performance benefits, such as:

  • High-Speed Operation: The device is designed for quick switching, minimizing propagation delays.
  • Low Power Consumption: The IC is optimized for low power dissipation, which is crucial for energy-sensitive applications.
  • Increased System Efficiency: By providing multiple outputs from a single input, the IC helps to reduce the complexity and size of the circuit, leading to increased system efficiency.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The N74F139D,623 is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. Customers can trust this product for its consistent performance and longevity.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess