EN
  • EN
  • DE

N74F1244N,602

Part No N74F1244N,602
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 765285-N74F1244N,602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F1244N,602 CAD Model

Description

The N74F1244N,602 is a high-performance integrated circuit designed by NXP Semiconductors, a leader in the innovation and manufacturing of semiconductor products. This component is part of the 74F series, known for its fast speeds and robust performance. The N74F1244N,602 is specifically an octal buffer/line driver, which is essential for driving lines and buffering signals in a wide array of digital systems.

Key Features

  • Logic Type: The device functions as an octal buffer/line driver with 3-state outputs, ensuring its versatility in various applications where buffering or driving capabilities are required.
  • Supply Voltage Range: It operates within a supply voltage range of 4.5V to 5.5V, making it compatible with typical 5V logic systems.
  • High-Speed: With the 74F series' reputation, the N74F1244N,602 offers fast switching speeds, which is crucial for high-speed data transmission and signal processing tasks.
  • Output Current: The device can source or sink up to 24mA of output current, providing sufficient drive capability for various loads.
  • Package: It comes in a 20-pin DIP (Dual In-line Package), which is widely used and easily integrated into standard PCB layouts.

Applications

The N74F1244N,602 is suitable for a range of applications, including but not limited to:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission systems
  • Input/output port drivers
  • Backplane driving

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F1244N,602 is manufactured with precision and undergoes rigorous testing to ensure its performance and reliability in demanding environments.

Ordering and Packaging

The product is available in tube packaging and can be ordered using the part number N74F1244N,602. For detailed ordering and shipping information, customers should consult NXP's official datasheets or contact their sales representatives.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess