EN
  • EN
  • DE

N74F00D-T

Part No N74F00D-T
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0620+
Reference case SOP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755289-N74F00D-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F00D-T CAD Model

Description

NXP N74F00D-T Quad 2-Input NAND Gate

The NXP N74F00D-T is a high-performance integrated circuit that belongs to the family of logic devices. This quad 2-input NAND gate is designed to deliver fast and reliable logical operations, making it an essential component in a wide range of digital circuits. With its standard TTL (Transistor-Transistor Logic) interface, the N74F00D-T is suitable for interfacing with other TTL-compatible components, ensuring seamless integration into your existing designs.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate
  • Package: The N74F00D-T comes in a 14-pin SOIC package that is both space-efficient and surface-mountable, facilitating compact PCB design and easy soldering.
  • Supply Voltage Range: This device operates over a wide voltage range, typically from 4.5V to 5.5V, making it versatile for use in various digital systems.
  • High-Speed Performance: The N74F00D-T boasts a fast propagation delay, ensuring quick response times in critical applications where speed is paramount.
  • Operating Temperature: It is designed to function reliably within a broad operating temperature range, making it suitable for industrial applications.
  • Power Consumption: With its low power consumption, the N74F00D-T is an energy-efficient choice for power-sensitive designs.

Applications:

The N74F00D-T is ideal for a multitude of applications including, but not limited to, logic function implementation, signal gating, and as a component in complex integrated circuits such as microprocessors, memory units, and timers. Its robust design ensures that it can be used in both commercial and industrial environments, where stability and performance are critical.

Quality and Reliability:

NXP is known for its commitment to quality, and the N74F00D-T is no exception. This component is manufactured to meet the highest standards of reliability, ensuring that it performs consistently over its intended lifespan. Whether you're designing consumer electronics, automotive systems, or communication infrastructure, the N74F00D-T from NXP is a trusted choice for implementing effective logic solutions.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess