EN
  • EN
  • DE

MWCT1003AVLH

Part No MWCT1003AVLH
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC DSP MULTI COIL 5W 5V 64LQFP / Dual Mode Wireless Power Transmitter Automotive 64-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Tray
Applications Wireless Power Transmitter
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 790303-MWCT1003AVLH
Popularity Medium
Supply and Demand Status Limited
Family Name MWCT1003A
Introduction Date August 13, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MWCT1003AVLH CAD Model

Description

The NXP MWCT1003AVLH is a state-of-the-art wireless charging controller designed to facilitate seamless and efficient power transfer for a wide range of applications. This advanced integrated circuit is part of NXP's wireless charging solutions, which are recognized for their reliability, efficiency, and innovation.

Key Features

  • Compatibility: The MWCT1003AVLH is compatible with the Wireless Power Consortium (WPC) Qi 1.2.4 standard, ensuring interoperability with a wide array of Qi-certified devices.
  • Power Delivery: It supports wireless power delivery of up to 15W, making it suitable for high-performance devices that require rapid charging.
  • Configurability: The device offers a high level of programmability, allowing for fine-tuning of power transfer parameters to meet specific application requirements.
  • Integrated Protection: Built-in safety features include over-voltage, over-current, and over-temperature protection, ensuring safe and reliable operation.

Advanced Technology

The MWCT1003AVLH incorporates NXP's proprietary technologies to optimize the wireless charging experience. Its advanced control algorithms adjust power delivery in real-time to maximize efficiency and minimize charging time. The controller also features Foreign Object Detection (FOD) to prevent power transfer when metal objects are present between the charger and the device, enhancing safety and efficiency.

Applications

With its versatile design, the NXP MWCT1003AVLH is ideal for a variety of applications, including but not limited to:

  • Smartphone and tablet wireless charging pads
  • Wireless charging spots in public venues and offices
  • Automotive in-cabin wireless charging systems
  • Wireless charging solutions for medical devices and wearables

Technical Specifications

The controller is housed in a compact HVQFN package and is designed to operate over a wide temperature range, making it suitable for diverse environments. It also supports multiple coil configurations, providing flexibility in the design of wireless charging systems.

Conclusion

The NXP MWCT1003AVLH wireless charging controller represents a blend of performance, safety, and versatility, making it an ideal choice for developers looking to integrate wireless charging capabilities into their products. With its adherence to industry standards and advanced feature set, the MWCT1003AVLH is poised to drive the future of wireless power technology.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8685 $69.3425
11+ $11.3794 $125.1734
16+ $11.0238 $176.3808
22+ $10.6682 $234.7004
28+ $10.3125 $288.7500
38+ $9.2458 $351.3404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess