EN
  • EN
  • DE

MW4IC915GNBR1

Part No MW4IC915GNBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP CEL 750MHZ-1GHZ TO272
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA 750MHz ~ 1GHz TO-272 WB-16 GULL
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Mounting Chassis Mount
Package TO-272-16 Variant, Gull Wing
Case / Package TO-272 WB-16 GULL
Family Name MW4IC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886556-MW4IC915GNBR1
Ultra Librarian 3D Model Ultra Librarian MW4IC915GNBR1 CAD Model

Description

Product Overview: NXP MW4IC915GNBR1

The NXP MW4IC915GNBR1 is a high-performance, single-stage, RF power amplifier IC designed for a wide range of applications, including cellular base station transceivers, RF industrial heating, and commercial microwave ovens. This product is part of NXP's advanced RF semiconductor lineup, engineered to provide reliable and efficient performance across various frequencies and power ranges.

Key Features

  • Frequency Range: The MW4IC915GNBR1 operates within the 900 MHz frequency band, making it suitable for GSM, CDMA, and LTE applications in the cellular band.
  • High Output Power: With an impressive output power capability, this IC can deliver the performance needed for high-demand RF applications.
  • High Gain: It offers high gain levels, which translates to improved signal strength and quality for the end application.
  • Efficiency: Designed with efficiency in mind, the MW4IC915GNBR1 minimizes power loss and heat generation, leading to a more reliable and sustainable operation.
  • Thermal and Ruggedness Performance: The IC is built to withstand harsh conditions, ensuring performance stability even under challenging thermal environments.

Applications

  • Cellular base station transceivers for GSM, CDMA, and LTE
  • RF energy applications including industrial heating and drying
  • Commercial microwave ovens

Technical Specifications

  • Package: The MW4IC915GNBR1 is housed in a robust package that ensures durability and ease of integration into various systems.
  • Integrated Features: It includes integrated matching networks, which simplifies the design process and reduces time to market for product development.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this IC is lead-free and RoHS compliant, reflecting NXP's commitment to sustainability.

The NXP MW4IC915GNBR1 is a testament to NXP's leadership in RF power technology, offering a blend of performance, efficiency, and reliability for demanding RF applications. With its robust feature set and versatile application range, this product stands out as a top choice for designers and engineers looking to enhance their RF capabilities.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess