EN
  • EN
  • DE

A3P1000-1FGG484T

Part No A3P1000-1FGG484T
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, ProASIC3
Package Tray
Number of I/O 300
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908916-A3P1000-1FGG484T
Ultra Librarian 3D Model Ultra Librarian A3P1000-1FGG484T CAD Model

Description

The A3P1000-1FGG484T is a high-performance FPGA (Field Programmable Gate Array) designed and manufactured by Microchip Technology. This device is part of Microchip's ProASIC3 series, which is known for providing a cost-effective, low-power, and high-security solution for a wide range of electronic applications. The A3P1000-1FGG484T is tailored for applications that require a flexible, programmable logic solution with a rich set of features.

Key Features

  • High Capacity: The device boasts a logic capacity of 1 million system gates, making it suitable for complex digital designs.
  • Flash Technology: Built on non-volatile flash technology, the FPGA retains its configuration without the need for external memory, ensuring reliable operation and instant-on capabilities.
  • Security: With its secure in-system programmability and unique device ID, the A3P1000-1FGG484T offers a high level of design security, protecting intellectual property against cloning and reverse engineering.
  • Power Efficiency: The ProASIC3 series is designed for low power consumption, making the A3P1000-1FGG484T an ideal choice for power-sensitive applications.
  • I/O Count: This device is equipped with 484 user I/Os, providing ample connectivity for interfacing with other components in a system.
  • Package Type: It comes in a Fine Grid Array (FGA) package with 484 pins, which offers a compact footprint and good thermal performance.
  • Speed Grade: The '-1' speed grade indicates the device's performance level, with this variant being optimized for standard performance requirements.

Applications

The versatility of the A3P1000-1FGG484T makes it suitable for a wide variety of applications, including but not limited to industrial control systems, automotive electronics, communication infrastructure, medical devices, and defense systems. Its ability to be reprogrammed in the field allows for future updates and adaptability to changing requirements, providing a long-term solution for complex electronic systems.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources for the A3P1000-1FGG484T, including datasheets, reference designs, application notes, and development tools. This ensures that designers can leverage the full potential of the FPGA and accelerate their product development cycles.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.3384 $185.3384
2+ $166.1655 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess