EN
  • EN
  • DE

MVF30NN151CKU26

Part No MVF30NN151CKU26
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 176LQFP / MPU Vybrid VF3xx 32bit 0.04um 266MHz 176-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Vybrid, VF3xx
Packaging Tray
Core Processor ARM Cortex-A5
Core Size 32-Bit Single-Core
Speed 266MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
RAM Size 1.5MB
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D Dual x 12b, D/A Dual x 12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-LQFP-EP (24x24)
Win Source Part Number 790287-MVF30NN151CKU26
Popularity Medium
Supply and Demand Status Limited
Family Name MVF30NN
Introduction Date August 28, 2013
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MVF30NN151CKU26 CAD Model

Description

Product Overview: MVF30NN151CKU26

The MVF30NN151CKU26 is a cutting-edge microcontroller product from NXP Semiconductors, designed for a wide range of applications that require high performance, reliability, and energy efficiency. This device is part of the Vybrid family, which is known for its unique combination of ARM Cortex architectures within a single chip.

Key Features

  • Dual-core architecture: This microcontroller integrates both an ARM Cortex-A5 core and an ARM Cortex-M4 core. The Cortex-A5 core runs at speeds up to 500 MHz, providing a robust platform for high-level operating systems and application software. Meanwhile, the Cortex-M4 core operates at up to 167 MHz, ideal for real-time processing and control tasks.
  • Memory: The MVF30NN151CKU26 is equipped with a generous memory configuration, including 1.5MB of on-chip SRAM and 512KB of on-chip NAND flash. This allows for efficient data storage and quick access to frequently used code and data.
  • Connectivity: With a variety of communication interfaces, this microcontroller supports Ethernet, USB 2.0 OTG, CAN, UART, SPI, I2C, and more. This makes it highly adaptable to different communication requirements and easy to integrate into a wide range of systems.
  • Graphics acceleration: It includes a graphics processing unit (GPU) that supports 2D graphics acceleration, enhancing the capability to handle graphical user interfaces and display-rich applications.
  • Security features: Security is a priority for the MVF30NN151CKU26, featuring hardware encryption modules, secure boot, and random number generation to protect sensitive data and ensure secure operations.

Applications

The versatility of the MVF30NN151CKU26 makes it suitable for a variety of applications, including industrial control, automotive systems, smart energy management, healthcare devices, and consumer electronics. Its dual-core setup allows for simultaneous management of both application processing and real-time control, streamlining the development of complex systems.

Conclusion

The NXP MVF30NN151CKU26 microcontroller is an exceptional choice for designers looking for a powerful, versatile, and secure MCU solution. Its combination of dual ARM cores, ample memory, advanced connectivity options, and graphics acceleration capabilities make it a top contender for sophisticated embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2725 $75.8175
6+ $20.7364 $124.4184
9+ $20.0885 $180.7965
12+ $19.4404 $233.2848
16+ $18.7925 $300.6800
21+ $16.8484 $353.8164
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess