EN
  • EN
  • DE

MRF8S18120HR5

Part No MRF8S18120HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.81GHZ NI-780 / RF Mosfet LDMOS 28 V 800 mA 1.81GHz 18.2dB 72W NI-780H-2L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 1.81GHz
Gain 18.2dB
Voltage - Test 28 V
Current - Test 800 mA
Power - Output 72W
Voltage - Rated 65 V
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MRF8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0075
Standard Package 50
Win Source Part Number 1022250-MRF8S18120HR5
Ultra Librarian 3D Model Ultra Librarian MRF8S18120HR5 CAD Model

Description

The MRF8S18120HR5 from NXP Semiconductors is a high-performance RF power LDMOS transistor designed for broadband commercial and industrial applications with frequencies up to 2 GHz. This device is part of NXP's high-reliability series, offering a robust solution for various RF energy applications including broadcast, aerospace, radar, and ISM (Industrial, Scientific, and Medical).

Key Features:

  • Frequency Range: The MRF8S18120HR5 operates efficiently within the DC to 2 GHz spectrum, making it highly versatile for a range of high-frequency applications.
  • Power Output: It delivers a high output power of 120W CW, ensuring strong signal transmission for various RF applications.
  • Gain: With a high gain of 18 dB at 1.8 GHz, this LDMOS transistor amplifies RF signals effectively, ensuring clear and powerful transmission.
  • Efficiency: The MRF8S18120HR5 boasts an excellent efficiency of 60%, reducing power loss and heat generation, which is critical for maintaining performance in demanding environments.
  • Thermal Resistance: Its low thermal resistance contributes to reliable operation over a wide temperature range, ensuring stability and longevity of the device.
  • Integrated ESD Protection: Built-in electrostatic discharge protection safeguards the transistor against sudden voltage spikes, enhancing its durability.
  • Package: The product comes in a NI-780 style ceramic package, which provides outstanding thermal performance and is suitable for high-reliability applications.

Applications:

  • Broadcast transmitters
  • Aerospace and defense systems
  • Radar systems
  • Industrial, Scientific, and Medical (ISM) applications

The MRF8S18120HR5 LDMOS transistor from NXP is a testament to the company's commitment to providing advanced RF power solutions that meet the stringent requirements of high-performance and high-reliability applications. Its combination of power, efficiency, and ruggedness makes it an ideal choice for system designers looking to optimize their RF designs for maximum effectiveness and longevity.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess