EN
  • EN
  • DE

MPXV6115VC6U

Part No MPXV6115VC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE VACUUM -16.68PSI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Pressure Sensor -16.68PSI (-115kPa) Vacuum Male - 0.13" (3.17mm) Tube 0.2 V ~ 4.6 V 8-SMD, Gull Wing, Top Port
Manufacturer NXP
Series MPXV6115V
Package Tube
Operating Temperature Range -40°C ~ 125°C
Package 8-SMD, Gull Wing, Top Port
Family Name MPXV6115
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885882-MPXV6115VC6U
Ultra Librarian 3D Model Ultra Librarian MPXV6115VC6U CAD Model

Description

The MPXV6115VC6U is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver high-performance measurements in a wide range of applications. This sensor is part of NXP's MPX series, which are renowned for their reliability and accuracy in pressure sensing solutions.

Key Features

  • Integrated Silicon Pressure Sensor: The MPXV6115VC6U features an on-chip signal conditioned, temperature compensated, and calibrated silicon pressure sensor offering a high level of integration.
  • Wide Pressure Range: This sensor operates over a pressure range of 15 to 115 kPa, making it versatile for various applications, including automotive systems, industrial controls, and consumer products.
  • Differential and Gauge Options: It supports differential and gauge measurements, providing flexibility for measuring pressure relative to atmospheric conditions or between two different points.
  • High Accuracy: The MPXV6115VC6U offers an accuracy of ±2.5% over its full operating temperature range of -40°C to +125°C, ensuring reliable performance in challenging environments.
  • Robust Design: Housed in a small outline package (SOP), the sensor is built to withstand harsh conditions and is particularly suited for applications where space is at a premium.

Applications

The versatility of the MPXV6115VC6U allows it to be used in a wide variety of applications, including:

  • Automotive engine control systems and tire pressure monitoring
  • Industrial process control and factory automation
  • Medical equipment such as respiratory devices
  • Consumer electronics and weather stations

Technical Specifications

Parameter Value
Pressure Range 15 to 115 kPa
Accuracy ±2.5%
Operating Temperature Range -40°C to +125°C
Package SOP

The MPXV6115VC6U is a robust and reliable solution for anyone looking to incorporate precise pressure sensing capabilities into their products or systems. With NXP's commitment to quality, this sensor is sure to meet the rigorous demands of modern applications.

You May Also Be Interested in

Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SMT / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0755 $64.1510
4+ $26.3184 $105.2736
6+ $25.4960 $152.9760
9+ $24.6735 $222.0615
11+ $23.8511 $262.3621
15+ $21.3837 $320.7555
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess