EN
  • EN
  • DE

USB2534-1050AEN

Part No USB2534-1050AEN
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description USB 2.0 Hi-Speed 4-Port Hub Controller 36-Pin SQFN Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103468-USB2534-1050AEN
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB2534-1050AEN CAD Model

Description

The USB2534-1050AEN is a state-of-the-art USB 2.0 High-Speed 4-Port Hub Controller from the renowned manufacturer, Microchip Technology. This advanced integrated circuit is part of Microchip's comprehensive lineup of USB solutions designed to meet the needs of complex digital applications. It is specifically tailored for applications that require multiple USB ports, such as desktop and mobile PCs, docking stations, monitors, and a wide range of embedded systems.

Key Features

  • MultiTRAK™ Technology: The USB2534-1050AEN features Microchip's proprietary MultiTRAK technology, which provides a high-performance transaction translator that enables efficient management of bandwidth for each downstream port. This ensures optimal performance for multiple USB devices operating simultaneously.
  • PortMap and PortSwap: With the PortMap feature, designers can configure the device to provide a variety of port count options and ensure the most efficient layout for their application. PortSwap allows for easy signal routing and custom pin-out arrangements on the PCB.
  • PHYBoost and VariSense: These features enhance signal integrity and provide robust operation over a variety of physical mediums by adjusting the USB signal strength and receiver sensitivity.
  • Configurability: The hub controller offers a high level of configurability through pin strapping and EEPROM, which allows for customization of the device's behavior to meet specific application requirements.

Applications

The USB2534-1050AEN is versatile and can be applied in a multitude of devices and systems. Its applications range from consumer electronics, such as multimedia devices and gaming consoles, to industrial applications, including factory automation equipment and point-of-sale systems.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The USB2534-1050AEN is backed by Microchip's customer-driven obsolescence practice, ensuring product availability and support for the life cycle of the customer's application. Additionally, Microchip provides comprehensive technical support and design-in assistance for this product.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess